Epson logo

Epson DURABRITE PHOTO PAPER printing paper

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70654
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson DURABRITE PHOTO PAPER printing paper:

DURABRITE PHOTO PAPER 10 X 15 NS (MSD)

Epson DURABRITE PHOTO PAPER printing paper:

The new EPSON DURABrite Photo Paper's photo print on the slightly glossy surface is smudge-proof and water resistant and has a lightfastness of over 55 years with inks recommended by EPSON.

Short summary description Epson DURABRITE PHOTO PAPER printing paper:

Epson DURABRITE PHOTO PAPER, 190 g, 20 - 80%, 20 pc(s), 121 x 163 x 14 mm

Long summary description Epson DURABRITE PHOTO PAPER printing paper:

Epson DURABRITE PHOTO PAPER. Weight: 190 g. Quantity per pallet: 20 pc(s), Dimensions (WxDxH): 121 x 163 x 14 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.