location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

upcycle it ProBook HP 6570b (Refurbished) Grade B Intel® Celeron® B840 Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 128 GB SSD NVIDIA® GeForce® 305M Wi-Fi 4 (802.11n) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
upcycle it Check ‘upcycle it’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP ProBook 6570b (Refurbished) Grade B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LAP-6570B-DK-B001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5713552006783
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘upcycle it’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by upcycle it: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Nov 2022 16:33:24
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 25 Feb 2014
Product end of life date
Bullet Points upcycle it ProBook HP 6570b (Refurbished) Grade B Intel® Celeron® B840 Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 128 GB SSD NVIDIA® GeForce® 305M Wi-Fi 4 (802.11n) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Everyday Laptop Clamshell Black
  • - Intel® Celeron® B840 1,9 GHz
  • - 39,6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 128 GB SSD
  • - NVIDIA® GeForce® 305M Intel® HD Graphics
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - 55 Wh
  • - Windows 10 Pro 64-bit
More>>>
Short summary description upcycle it ProBook HP 6570b (Refurbished) Grade B Intel® Celeron® B840 Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 128 GB SSD NVIDIA® GeForce® 305M Wi-Fi 4 (802.11n) Windows 10 Pro Black:
This short summary of the upcycle it ProBook HP 6570b (Refurbished) Grade B Intel® Celeron® B840 Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 128 GB SSD NVIDIA® GeForce® 305M Wi-Fi 4 (802.11n) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

upcycle it ProBook HP 6570b (Refurbished) Grade B, Intel® Celeron®, 1,9 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description upcycle it ProBook HP 6570b (Refurbished) Grade B Intel® Celeron® B840 Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 128 GB SSD NVIDIA® GeForce® 305M Wi-Fi 4 (802.11n) Windows 10 Pro Black:
This is an auto-generated long summary of upcycle it ProBook HP 6570b (Refurbished) Grade B Intel® Celeron® B840 Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 128 GB SSD NVIDIA® GeForce® 305M Wi-Fi 4 (802.11n) Windows 10 Pro Black based on the first three specs of the first five spec groups.

upcycle it ProBook HP 6570b (Refurbished) Grade B. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B840, Processor frequency: 1,9 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Everyday
Refurbished
Yes
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
B840
Processor frequency *
1,9 GHz
Processor cache
2 MB
Processor cache type
L3
Bus type
DMI
CPU multiplier (bus/core ratio)
19
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 305M
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics
Network
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Mobile network connection *
No
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ports & interfaces
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Keyboard
Keyboard language
Danish
Numeric keypad *
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Battery capacity *
55 Wh
Security
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Width
374 mm
Depth
251 mm
Height
34 mm
Weight *
2,61 kg
Features
Images Type Map