HP logo

HP 2.4GHz Wireless Multi-media and Mouse keyboard Mouse included RF Wireless Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
288304
Info modified on:
13 May 2024, 22:37:43
End of life date:
31 Jul 2012
Warranty:
2 years limited
Long product name HP 2.4GHz Wireless Multi-media and Mouse keyboard Mouse included RF Wireless Black:

HP 2.4GHz Wireless Multi-media Keyboard and Mouse

HP 2.4GHz Wireless Multi-media and Mouse keyboard Mouse included RF Wireless Black:

- Help make your computing more convenient and comfortable. The HP Deluxe Wireless Keyboard with Mouse offers you a high-tech design with low-profile keys, advanced wireless technology, and convenient one-touch access multimedia second function F keys.
- The HP Deluxe Wireless Keyboard and Mouse offer a high-tech design with low profile keys, three buttons for easy volume control and one-touch access multimedia.
- Free yourself from wires for up to 9,75 m (32 feet) with the HP Deluxe Wireless Keyboard and Mouse. Its slim receiver installs effortlessly and helps eliminate clutter and tangled cables.
- Designed with ergonomics in mind, the HP Deluxe lets you work with lasting comfort thanks to second function F keys, textured wrist rest and multi-adjustable tilt legs.
- Get advanced 2.4GHz wireless technology for less interference and a longer range of operation. Plus, use the mouse on almost any surface, thanks to the optical tracking.

Short summary description HP 2.4GHz Wireless Multi-media and Mouse keyboard Mouse included RF Wireless Black:

HP 2.4GHz Wireless Multi-media Keyboard and Mouse, Full-size (100%), Wireless, RF Wireless, Black, Mouse included

Long summary description HP 2.4GHz Wireless Multi-media and Mouse keyboard Mouse included RF Wireless Black:

HP 2.4GHz Wireless Multi-media Keyboard and Mouse. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless. Product colour: Black. Mouse included

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.