location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus SX130 Inkjet A4 5760 x 1400 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus SX130
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB54302CK
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71940
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus SX130 Inkjet A4 5760 x 1400 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1400 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 28 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - 3,9 kg
Warranty: 1 Year
Long product name Epson Stylus SX130 Inkjet A4 5760 x 1400 DPI 28 ppm :
The long product name of Epson Stylus SX130 Inkjet A4 5760 x 1400 DPI 28 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus SX130, Inkjet, C/M/Y/K, Flatbed, CIS, 5760x1400dpi, 28ppm, 100sh, A4/LGL, USB 2.0, 12W, 3.9kg, Black
More>>>
Epson Stylus SX130 Inkjet A4 5760 x 1400 DPI 28 ppm:
The official description of Epson Stylus SX130 Inkjet A4 5760 x 1400 DPI 28 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson Stylus SX130
A compact all-in-one that offers cost-effective printing through the use of individual ink cartridges.
This stylish printer, scanner and copier is the ideal choice for home users and students who need a compact all-in-one that can print, copy and scan at an affordable price.

Value-for-money
Individual inks offer users up to a 34 percent ink saving, compared to competitors’ combined ink cartridges. Never waste colours either, as you only replace the colour used.

User-friendly
Ideal for users who want to perform tasks quickly and with the minimum of fuss. The four-button control panel makes this all-in-one easy to use and straightforward to set up.

Space-saving
With its compact dimensions, the SX130 is able to neatly fit in any home and effortlessly complements a variety of environments with its stylish design.

This product meets the strict ENERGY STAR® guidelines set by the European Commission. Epson is a global manufacturer committed to protecting the environment for future generations by offering a range of ENERGY STAR® products. This is achieved by significantly reducing electricity usage, which saves energy, money and the environment, without compromising quality.

Features:
- Affordable Ink System;
- Epson DURABrite Ultra Ink;
- ABBYY FineReader OCR Software;
- Epson Easy Photo Fix;
- Remove red eye.

Short summary description Epson Stylus SX130 Inkjet A4 5760 x 1400 DPI 28 ppm:
This short summary of the Epson Stylus SX130 Inkjet A4 5760 x 1400 DPI 28 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus SX130, Inkjet, Colour printing, 5760 x 1400 DPI, Colour copying, Colour scanning, A4

Long summary description Epson Stylus SX130 Inkjet A4 5760 x 1400 DPI 28 ppm:
This is an auto-generated long summary of Epson Stylus SX130 Inkjet A4 5760 x 1400 DPI 28 ppm based on the first three specs of the first five spec groups.

Epson Stylus SX130. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1400 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
5760 x 1400 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Print speed (colour photo, normal quality)
15 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan speed (black, normal quality)
15ms/l
Fax
Duplex faxing
No
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Country of origin
Philippines
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Photo paper sizes (imperial)
10x15"
Paper tray media weight
0 - 75 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
12 W
Power consumption (standby)
1,7 W
System requirements
Windows operating systems supported
Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
3,9 kg
Packaging data
Package width
374 mm
Package depth
490 mm
Package height
209 mm
Package weight
5 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
2,24 m
Quantity per pallet layer
4 pc(s)
Quantity per pallet
40 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2,24 m
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
60 pc(s)
Other features
Dimensions (WxDxH)
436 x 304 x 150 mm
Acoustic power emissions
5.3B(A)
Acoustic pressure emissions
37,6 dB
Print head
Micro Piezo
Compatible operating systems
Windows XP Windows Vista Windows 7 Mac OS v10.4.11+
Ink drop
4pl
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 09:31:11
Uk has collected 2 expert reviews for Epson Stylus SX130 and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%