location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-2155W data projector Standard throw projector 5000 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-2155W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H818056
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-2155W data projector Standard throw projector 5000 ANSI lumens 3LCD WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Presentation Standard throw projector White
  • - 3LCD 5000 ANSI lumens
  • - Lamp
  • - WXGA (1280x800) 16:10 400:1
  • - Screen size compatibility: 736,6 - 7112 mm (29 - 280") Number of colours: 1.073 billion colours
  • - Focus: Manual
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 16 W
  • - AC 420 W
More>>>
Short summary description Epson EB-2155W data projector Standard throw projector 5000 ANSI lumens 3LCD WXGA (1280x800) White:
This short summary of the Epson EB-2155W data projector Standard throw projector 5000 ANSI lumens 3LCD WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-2155W, 5000 ANSI lumens, 3LCD, WXGA (1280x800), 400:1, 16:10, 736,6 - 7112 mm (29 - 280")

Long summary description Epson EB-2155W data projector Standard throw projector 5000 ANSI lumens 3LCD WXGA (1280x800) White:
This is an auto-generated long summary of Epson EB-2155W data projector Standard throw projector 5000 ANSI lumens 3LCD WXGA (1280x800) White based on the first three specs of the first five spec groups.

Epson EB-2155W. Projector brightness: 5000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Lamp power: 300 W, Lamps quantity: 1 lamp(s). Focus: Manual, Focal length range: 18.2 - 29.2 mm, Aperture range (F-F): 1,51 - 1,99. Video processing: 10 bit, Colour modes (2D): Cinema, Dynamic, Video colour modes: Blackboard, Dynamic, Photo, Presentation. Serial interface type: RS-232C