location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U209-006-RJ45XC cable gender changer RJ-45 USB Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U209-006-RJ45XC USB-C to RJ45 Serial Rollover Cable (M/M) - Cisco Compatible, 250 Kbps, 6 ft. (1.8 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U209-006-RJ45XC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332268655 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:45:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U209-006-RJ45XC cable gender changer RJ-45 USB Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports data transfer rates up to 250 Kbps
  • - Supports remote wake-up and power management
  • - Premium double-shielded cable eliminates crosstalk and reduces EMI/RFI interference
  • - Compatible with Windows, macOS and Linux operating systems, as well as Eaton's G4 PDU Network Card
  • - Designed for Cisco equipment with no adapters or external power required
Warranty: 3-year limited
Long product name Tripp Lite U209-006-RJ45XC cable gender changer RJ-45 USB Type-C Black :
The long product name of Tripp Lite U209-006-RJ45XC cable gender changer RJ-45 USB Type-C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to RJ45 Serial Rollover Cable (M/M) - Cisco Compatible, 250 Kbps, 6 ft. (1.8 m)
More>>>
Tripp Lite U209-006-RJ45XC cable gender changer RJ-45 USB Type-C Black:
The official description of Tripp Lite U209-006-RJ45XC cable gender changer RJ-45 USB Type-C Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connects Your Computer’s USB-C Port to a Cisco Device
Directly connect the RJ45 console port on your Cisco modem, router, firewall, switch or other serial-based Cisco device to the USB-C port on your computer or laptop. The U209-006-RJ45XC supports data transfer rates up to 250 Kbps, as well as remote wake-up and power management. It is compatible with Windows, macOS and Linux.

Filtering EMI/RFI Line Noise Helps Your Equipment Perform Better
This Cisco-compatible cable blocks disruptive EMI (electromagnetic interference) and RFI (radio frequency interference) line noise that can disturb your network equipment and inflict hardware damage or data loss. Premium double-shielding eliminates crosstalk and helps your connected components perform better and last longer.

Specifically Designed for Cisco Equipment
The serial cable is compatible with both older and current Cisco models. It requires no external power or additional adapters. You may download and install the necessary driver from the product page at tripplite.eaton.com/support (see the included owner’s manual for directions).
Compatible with Eaton G4 PDU Network Card
The U209-006-RJ45XC can be used for out of band (OOB) management to connect the USB-C port on the G4 network card to an RS232 port on a console server.

Short summary description Tripp Lite U209-006-RJ45XC cable gender changer RJ-45 USB Type-C Black:
This short summary of the Tripp Lite U209-006-RJ45XC cable gender changer RJ-45 USB Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U209-006-RJ45XC, RJ-45, USB Type-C, 1,83 m, Black

Long summary description Tripp Lite U209-006-RJ45XC cable gender changer RJ-45 USB Type-C Black:
This is an auto-generated long summary of Tripp Lite U209-006-RJ45XC cable gender changer RJ-45 USB Type-C Black based on the first three specs of the first five spec groups.

Tripp Lite U209-006-RJ45XC. Connector 1: RJ-45, Connector 2: USB Type-C, Cable length: 1,83 m. Product colour: Black

Country Distributor
United Kingdom 2 distributor(s)
United States 1 distributor(s)