location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DWM7090HD TV mount/stand 2,29 m (90") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWM7090HD Height-Adjustable TV Wall Mount for 70” to 90” Flat-Panel Interactive Displays
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWM7090HD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332268839 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 13:02:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DWM7090HD TV mount/stand 2,29 m (90") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports most 70-90 in. interactive touchpanel displays 132 to 198 lb.
  • - Innovative weight-balancing design allows smooth height adjustment up to 15.7 in.
  • - Compact steel mount hides out of sight behind the display for a professional look
  • - VESA compliance ensures compatibility with most popular mounting hole patterns
  • - Hardware included for mounting on wood, brick or concrete wall surface
Warranty: 5-year limited
Long product name Tripp Lite DWM7090HD TV mount/stand 2,29 m (90") Black :
The long product name of Tripp Lite DWM7090HD TV mount/stand 2,29 m (90") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Height-Adjustable TV Wall Mount for 70” to 90” Flat-Panel Interactive Displays
More>>>
Tripp Lite DWM7090HD TV mount/stand 2,29 m (90") Black:
The official description of Tripp Lite DWM7090HD TV mount/stand 2,29 m (90") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TV Wall Mount Secures Your Interactive Touchscreen Display at Arm’s Length
The VESA-compliant DWM7090HD mounts your television, monitor, whiteboard or interactive display to a wood stud, brick or concrete wall with the included hardware. Recommended for conference rooms, boardrooms and classrooms, this wall mount supports most popular brands of interactive touchscreen displays, including Promethean, Balance Box and Balt.

Glides Up and Down with Just a Touch for Perfect Viewing
Intricately designed counterbalanced springs allow the connected display to glide up and down the wall, allowing users of all sizes to adjust and work at the interactive touchscreen. With 15.7 inches (40 centimeters) of vertical movement, the DWM7090HD provides easy fingertip control for everyone.

Durable All-Metal Construction Built to Last
This height-adjustable TV wall mount is made from heavy-duty steel with a powder-coated black finish that resists scratches and blends smoothly into any room décor. It is compatible with most flat-screen televisions, monitors and interactive digital whiteboards between 70 and 90 inches and supports 132 to 198 pounds (90 kilograms).

VESA-Compliant Mounting Ensures Display Compatibility
VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing standards for TVs and monitors. For hassle-free display compatibility, this TV wall mount supports the following VESA mounting hole patterns: 200 x 200, 200 x 300, 200 x 400, 300 x 200, 300 x 300, 300 x 400, 400 x 200, 400 x 300, 400 x 400, 400 x 500, 400 x 600, 600 x 300, 600 x 400, 600 x 500, 600 x 600, 700 x 400, 700 x 500, 700 x 600, 800 x 500 and 800 x 600.

Short summary description Tripp Lite DWM7090HD TV mount/stand 2,29 m (90") Black:
This short summary of the Tripp Lite DWM7090HD TV mount/stand 2,29 m (90") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DWM7090HD, 177,8 cm (70"), 2,29 m (90"), 200 x 200 mm, 800 x 600 mm, Steel, Black

Long summary description Tripp Lite DWM7090HD TV mount/stand 2,29 m (90") Black:
This is an auto-generated long summary of Tripp Lite DWM7090HD TV mount/stand 2,29 m (90") Black based on the first three specs of the first five spec groups.

Tripp Lite DWM7090HD. Maximum weight capacity: 90 kg, Minimum screen size: 177,8 cm (70"), Maximum screen size: 2,29 m (90"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 800 x 600 mm. Distance to the wall (max): 12,7 cm. Product colour: Black

Mounting
Minimum screen size
177,8 cm (70")
Maximum weight capacity *
90 kg
Maximum screen size *
2,29 m (90")
Minimum VESA mount *
200 x 200 mm
Maximum VESA mount *
800 x 600 mm
Panel mounting interface
200 x 200, 200 x 300, 200 x 400, 300 x 200, 300 x 400, 300 x 300, 400 x 200, 400 x 400, 400 x 300, 400 x 500, 400 x 600, 600 x 400, 600 x 600, 600 x 300, 600 x 500, 700 x 400, 700 x 500, 700 × 600, 800 x 400, 800 x 500, 800 x 600
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Height adjustment
Yes
Height adjustment type
Manual
Distance to the wall (max)
12,7 cm
Design
Product colour *
Black
Housing material
Steel
Technical details
Country of origin
China
Quantity per pack
1 pc(s)
Compliance certificates
REACH, RoHS
Packaging content
Manual
Yes
Packaging content
Mounting kit
Yes
Weight & dimensions
Width
840 mm
Depth
127 mm
Height
1039,9 mm
Weight
25,7 kg
Packaging data
Package width
739,1 mm
Package depth
739,1 mm
Package height
140 mm
Package weight
28,9 kg
Logistics data
Master (outer) case width
795 mm
Master (outer) case length
795 mm
Master (outer) case height
154,9 mm
Master (outer) case weight
32 kg
Quantity per master (outer) case
1 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332268836
Harmonized System (HS) code
8302,50,0000
Brand Image Product code Product Stock Price from
Tripp Lite DWM3780XOUT TV mount/stand 2,03 m (80") Black Tripp Lite DWM3780XOUT TV mount/stand 2,03 m (80") Black
(show image)
DWM3780XOUT DWM3780XOUT Outdoor Full-Motion TV Wall Mount with Fully Articulating Arm for 37” to 80” Flat-Screen Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM3270XOUT TV mount/stand 177,8 cm (70") Black Tripp Lite DWM3270XOUT TV mount/stand 177,8 cm (70") Black
(show image)
DWM3270XOUT DWM3270XOUT Outdoor Full-Motion TV Wall Mount with Fully Articulating Arm for 32” to 80” Flat-Screen Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DMWC3770M TV mount/stand 177,8 cm (70") Black Tripp Lite DMWC3770M TV mount/stand 177,8 cm (70") Black
(show image)
DMWC3770M DMWC3770M Swivel/Tilt Corner Wall Mount for 37" to 70" TVs and Monitors - Flat/Curved 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWTPSC4555M TV mount/stand 139,7 cm (55") Black Tripp Lite DWTPSC4555M TV mount/stand 139,7 cm (55") Black
(show image)
DWTPSC4555M DWTPSC4555M Heavy-Duty Tilt Security TV Wall Mount for 45-55" TVs & Monitors - Flat Screen, Portrait Mode 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWMSC3780MUL TV mount/stand 94 cm (37") Black Tripp Lite DWMSC3780MUL TV mount/stand 94 cm (37") Black
(show image)
DWMSC3780MUL DWMSC3780MUL Heavy-Duty Full-Motion Security TV Wall Mount for 37" to 80", Flat or Curved, UL Certified 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWTSC3780MUL TV mount/stand 2,03 m (80") Black Tripp Lite DWTSC3780MUL TV mount/stand 2,03 m (80") Black
(show image)
DWTSC3780MUL DWTSC3780MUL Heavy-Duty Tilt Security Wall Mount for 37" to 80" TVs and Monitors, Flat or Curved Screens, UL Certified 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWFSC3780MUL TV mount/stand 2,03 m (80") Black Tripp Lite DWFSC3780MUL TV mount/stand 2,03 m (80") Black
(show image)
DWFSC3780MUL DWFSC3780MUL Heavy-Duty Fixed Security TV Wall Mount for 37-80" Televisions & Monitors - Flat/Curved, UL Certified 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWTSC3255MUL TV mount/stand 139,7 cm (55") Black Tripp Lite DWTSC3255MUL TV mount/stand 139,7 cm (55") Black
(show image)
DWTSC3255MUL DWTSC3255MUL Heavy-Duty Tilt Security Wall Mount for 32" to 55" TVs and Monitors, Flat or Curved Screens, UL Certified 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWFSC3255MUL TV mount/stand 139,7 cm (55") Black Tripp Lite DWFSC3255MUL TV mount/stand 139,7 cm (55") Black
(show image)
DWFSC3255MUL DWFSC3255MUL Fixed TV Wall Mount 32-55", Heavy Duty, Security, Televisions & Monitors - Flat/Curved, UL Certified 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWT3780XUL TV mount/stand 177,8 cm (70") Black Tripp Lite DWT3780XUL TV mount/stand 177,8 cm (70") Black
(show image)
DWT3780XUL DWT3780XUL Heavy-Duty Tilt Wall Mount for 37" to 80" TVs and Monitors, Flat or Curved Screens, UL Certified 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)