location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank L310 inkjet printer Colour 5760 x 1440 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE57401
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EcoTank L310 inkjet printer Colour 5760 x 1440 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ultra-low-cost printing: Integrated ultra-high-capacity ink tank
  • - Two years of ink included1: 13000 pages in black and 6,500 pages in colour3
  • - High quality, reliable results: Micro Piezo technology and Epson genuine ink
  • - Peace of mind: Covered by Epson's 12 month or 30,000 page warranty
  • - User friendly: Hassle-free with simple set-up and maintenance
Long product name Epson EcoTank L310 inkjet printer Colour 5760 x 1440 DPI A4 :
The long product name of Epson EcoTank L310 inkjet printer Colour 5760 x 1440 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5760 x 1440 DPI, 33ppm/15ppm, 38 dB, USB 2.0, AC 110V - 240V, 50/60 Hz
More>>>
Epson EcoTank L310 inkjet printer Colour 5760 x 1440 DPI A4:
The official description of Epson EcoTank L310 inkjet printer Colour 5760 x 1440 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The L310 is ideal for home and home office users looking for good-quality, ultra-low-cost printing. Featuring high-capacity ink tanks, users can now print more pages at a lower cost. Simple and hassle-free set-up helps you get started instantly to maximise productivity and avoid downtime. Micro Piezo technology and ISO print speeds of up to 9.2ppm2 help produce high-quality, consistent results, fast.

Say goodbye to cartridges
The L310 offers an ultra low-cost per page for both black and colour printing. It comes with four colour Epson ink bottles (cyan, yellow, magenta, black) and two extra black ink bottles included so you have everything you need to get started right out of the box. The integrated high-capacity ink tank means users can print up to 12,000 pages in black and 6,500 pages in colour3 from its initial set of inks, meaning a longer time before you need to buy replacements.

Improve productivity
Setting up the L310 is easy and hassle-free so you can start printing straight away. When it's time to refill the inks, fast top-up technology means the job is made simple and quick to reduce downtime. Epson-genuine ink bottles make it easy to refill the ink tank with their clear labelling and drip-free nozzles.

Epson-quality printing
The purpose-built ink tank is fully integrated into the printer and Epson-genuine ink bottles make it easy to refill the ink tank with their clear labelling and drip-free nozzle, so you can enjoy reliable colour printing without the mess. The L310 also comes with a one year or 30,000 page manufacturers warranty for additional piece of mind.

Short summary description Epson EcoTank L310 inkjet printer Colour 5760 x 1440 DPI A4:
This short summary of the Epson EcoTank L310 inkjet printer Colour 5760 x 1440 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank L310, Colour, 5760 x 1440 DPI, 4, A4, 30000 pages per month, 33 ppm

Long summary description Epson EcoTank L310 inkjet printer Colour 5760 x 1440 DPI A4:
This is an auto-generated long summary of Epson EcoTank L310 inkjet printer Colour 5760 x 1440 DPI A4 based on the first three specs of the first five spec groups.

Epson EcoTank L310. Colour, Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm. Duplex printing. Product colour: Black

Features
Duplex printing *
Yes
Duplex printing mode
Manual
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
4
Printing
Print speed (colour, draft quality, A4/US Letter)
15 ppm
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
30 sheets
Maximum number of input trays *
1
Maximum input capacity
100 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, C6, DL
Photo paper sizes (imperial)
10x15"
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
No
Wi-Fi *
No
Performance
Sound pressure level (printing)
39 dB
Design
Market positioning *
Home & office
Product colour *
Black
Built-in display *
No
Power
Power consumption (printing) *
10 W
Power consumption (off)
0,3 W
Power consumption (standby)
2,2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
482 mm
Depth
222 mm
Height
130 mm
Weight
2,8 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
300 mm
Package depth
550 mm
Package height
200 mm
Package weight
4,3 kg
Logistics data
Pallet length
120 cm
Pallet width
80 cm
Pallet height
2,15 m
Quantity per pallet layer
4 pc(s)
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
60 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2,15 m