location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HD9956/00 fryer accessory Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Accessory for Philips Airfryer HD9956/00 Family-Size Baking Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9956/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389003752 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2024 04:36:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HD9956/00 fryer accessory Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Baking accessory
  • - Muffin cup
  • - Daily personalised inspiration
  • - Easy cleaning and storage
Long product name Philips HD9956/00 fryer accessory Black, Red :
The long product name of Philips HD9956/00 fryer accessory Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Accessory for Philips Airfryer Family-Size Baking Kit
More>>>
Philips HD9956/00 fryer accessory Black, Red:
The official description of Philips HD9956/00 fryer accessory Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Accessories to master airfryer baking


Family-sized baking kit
The Family-Sized Baking Kit is the perfect accessory to expand the versatility of your 7000 Series Airfryer Combi XXL or Premium XXL. Cook and bake delicious bread, quiche, casseroles, curries, soups, cakes, muffins...and much more!

Short summary description Philips HD9956/00 fryer accessory Black, Red:
This short summary of the Philips HD9956/00 fryer accessory Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HD9956/00, Philips, Airfryer XXL: HD9765 & HD9870, Black, Red, 220 mm, 220 mm, 89 mm

Long summary description Philips HD9956/00 fryer accessory Black, Red:
This is an auto-generated long summary of Philips HD9956/00 fryer accessory Black, Red based on the first three specs of the first five spec groups.

Philips HD9956/00. Brand compatibility: Philips, Compatibility: Airfryer XXL: HD9765 & HD9870, Product colour: Black, Red. Width: 220 mm, Depth: 220 mm, Height: 89 mm

Non-stick baking accessory
Non-stick baking accessory

With this special Philips Airfryer Family-Sized XXL baking kit, you can make all of your favourite baking recipes. The family-sized oven dish has a 3 L capacity and is perfect for making bigger portions and exploring new dishes like one-pot meals and stews, from vegetables to meat, and from savoury to sweet.

9 silicone muffin cups to enjoy different baking dishes
9 silicone muffin cups to enjoy different baking dishes

Removing your muffins or cupcakes from these Airfryer muffin cups is easy due to the flexible material. The crinkled edges make your muffin cups look even better! Made from odourless silicone, you can reuse these Airfryer muffin cups over and over again!

Daily inspiration for new recipes
Daily inspiration for new recipes

Endless inspiration with Philips NutriU recipes from our expert chefs and millions of users to expand your cooking repertoire. The more you use NutriU, the more personalised recommendations you get.*

Dishwasher-proof parts for easy cleaning
Dishwasher-proof parts for easy cleaning

You can safely put these Airfryer baking accessory and muffin cups in your dishwasher, making them even easier to re-use!

Features
Brand compatibility *
Philips
Compatibility *
Airfryer XXL: HD9765 & HD9870
Product colour *
Black, Red
Weight & dimensions
Width
220 mm
Weight & dimensions
Depth
220 mm
Height
89 mm
Package width
240 mm
Package depth
240 mm
Package height
97 mm
Country Distributor
Deutschland 1 distributor(s)
Disclaimer Philips HD9956/00 fryer accessory Black, Red:
Disclaimer

Visit www.Philips.com/homeid to see if HomeID is available in your country.