location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 8600 Luna 5,08 cm (2") 140 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8600 Luna
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0027743
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32541
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 8600 Luna 5,08 cm (2") 140 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 5,08 cm (2") 320 x 240 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - 950 mAh
Long product name Nokia 8600 Luna 5,08 cm (2") 140 g Black :
The long product name of Nokia 8600 Luna 5,08 cm (2") 140 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nokia 8600 Luna (black)
More>>>
Short summary description Nokia 8600 Luna 5,08 cm (2") 140 g Black:
This short summary of the Nokia 8600 Luna 5,08 cm (2") 140 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 8600 Luna, Slider, 5,08 cm (2"), 2 MP, Bluetooth, 950 mAh, Black

Long summary description Nokia 8600 Luna 5,08 cm (2") 140 g Black:
This is an auto-generated long summary of Nokia 8600 Luna 5,08 cm (2") 140 g Black based on the first three specs of the first five spec groups.

Nokia 8600 Luna. Form factor: Slider. Display diagonal: 5,08 cm (2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery capacity: 950 mAh, Standby time (2G): 240 h. Weight: 140 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 17:30:03
Uk has collected 47 expert reviews for Nokia 8600 Luna 5.08 cm (2") 140 g Black and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
3g.co.uk
Updated:
2013-11-20 17:29:10
Nokia 8600 Luna Review by 3G.co.uk See 3Gs best deal on the Nokia 8600 Luna - click here 3Gs 30 Second Decision Having had the Nokia 8600 Luna in our mitts for 30 seconds we say ... a classy slider with fine build qualities. The Nokia 8600 Luna Revie...
0%
techradar.com
Updated:
2013-11-20 17:29:14
Nokias premium range has had everyone from city boys to students drooling since the chrome-clad 8810 first hit the shelves five years ago, and its appeal shows no sign of being different with the latest luxury model - the 8600 Luna. The big question...
Good Striking looks, Excellent screen, Build quality...
Bad No 3G, No expandable memory, High price...
Bottom line Nokias premium range has had everyone from city boys to students drooling since the chrome-clad 8810 first hit the shelves five years ago, and its appeal shows no sign of being different with the latest luxury model - the 8600 Luna. The big question...
80%
knowyourmobile.com
Updated:
2014-03-20 05:03:43
Like the shiny silver Sirocco which it launched in 2005, Nokias 8600 - dubbed the Luna - is a stylish and solid slider built to appeal to the fashion market. Its the natural heir to the Sirocco, a phone that will attract admiring looks as soon as you...
Good Stunning design, 2 megapixel camera, Fantastic multimedia features...
Bad No 3G, Awkward keypad, Lack of memory card slot...
Bottom line This beautifully designed will make you the envy of your fashionista friends...
70%
stuff.tv
Updated:
2014-03-20 05:03:43
Video review: It may practise the 8800s style-over-substance policy, but the Luna oozes quality from every pore. And we could play with that slide action all day...
Good Expertly built. Stunning stainless steel and glass finish. Slick slider action. Easy to use...
Bad Hefty frame. No 3G. Limited memory. Basic camera. Poor battery...
Bottom line It may practise the 8800s style-over-substance policy, but the Luna oozes quality from every pore. And we could play with that slide action all day...
80%