location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X32c computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X32c
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33K31E9 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196068981167 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2023
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP 33K31E9 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP X32c computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - More room to play on these VA 1500R curved monitors in Full HD (1920x1080)[4].
  • - Reduce eye strain, filter out high-energy harmful blue light and game comfortably with adjustable base.
  • - Play flawlessly with 165Hz, 1ms response time[1] with MPRT, and AMD[2] FreeSync™ Premium[3].
  • - Packaging is sustainably sourced and recyclable[5].
Warranty: 2 years limited warranty
Long product name HP X32c computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD Black :
The long product name of HP X32c computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X32c FHD Gaming Monitor
More>>>
HP X32c computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD Black:
The official description of HP X32c computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Immersive all play, every play.
Play longer, comfier, and with amazing accuracy on our suite of sweet curved gaming monitors. We've redefined high definition gaming with VA Panel Technology, 165Hz refresh rate, 1ms response time[1], and AMD[2] FreeSync™ Premium[3].

Short summary description HP X32c computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD Black:
This short summary of the HP X32c computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP X32c, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, 1 ms, Black

Long summary description HP X32c computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of HP X32c computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

HP X32c. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Eyesafe® Certified Display

Eyesafe® certified displays meet TÜV low blue light requirements and Eyesafe® standards for protecting your eyes from harmful blue light without distorting colors to reduce eyestrain when working for long periods of time.

Adjust your view

Adjust your screen for comfortable viewing with tilt capability.

VA panel

Get wide, 178-degree viewing angles and better black levels for deep, rich contrast.

1,500R curved display

A dramatic curve delivers an incredibly realistic and immersive gaming experience.

Console compatibility

Easily connects with your favorite current and next gen gaming consoles – just plug and play.

Moving Picture Response Time

Greatly reduces motion blur for a more fluid visual experience.

OMEN Gaming Hub

OMEN Gaming Hub is your one place for everything to make your gaming experience better. From software enhancements to hardware control, and live services, OGH elevates play in easy and simple way.

Three-sided micro-edge display

See more of your screen with a three-sided micro-edge display that maximizes your viewing area.

Sustainably Sourced Packaging

HP is innovating new ways to reduce the amount of materials in our packaging and to use more recycled materials in the design. [5,7]

165Hz refresh rate

Crisp action and incredibly responsive gameplay with virtually no artifacting or screen tearing. [1]

AMD FreeSync™ Premium Technology

Game confidently with a high refresh rate, low framerate compensation, and low latency with AMD FreeSync™ Premium Technology. [7]

1-millisecond response time with Overdrive

Eliminates motion blur for crisp, fluid gameplay no matter what’s happening on-screen. [1]

FHD display / 1080p display

Brilliant visuals and unforgettable quality from a stunning FHD display. [4]

Off the desk and on the wall

VESA mounts for easy mounting on a wall or arm. [8]

Display
Display diagonal *
80 cm (31.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
VA
Backlight type
Edge LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
1 ms
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
1500R
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
165 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,3637 x 0,3637 mm
Pixel density
70 ppi
Digital horizontal frequency
30 - 210 kHz
Digital vertical frequency
60 - 165 Hz
Display diagonal (metric)
80 cm
Surface hardness
3H
Colour depth
8 bit
Colour gamut standard
sRGB
Colour gamut
97%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
Low Blue Light technology
Yes
HP segment
Home
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Detachable stand
Yes
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Ports & interfaces
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
10 cm
Pivot
No
Swivelling
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Power
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
27 kWh
Power consumption (typical) *
25 W
Power consumption (standby) *
0,5 W
Power consumption (max)
50 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Packaging content
Cables included
AC, DisplayPort
Weight & dimensions
Width (with stand)
70,9 mm
Depth (with stand)
55,4 mm
Height (with stand)
23,5 mm
Weight (with stand)
8,5 kg
Width (without stand)
708,9 mm
Depth (without stand)
9,47 mm
Height (without stand)
42,5 mm
Packaging data
Package width
708,9 mm
Package depth
234,9 mm
Package height
553,7 mm
Package weight
13,4 kg
Sustainability
European Product Registry for Energy Labelling (EPREL) code
645302
Other features
Weight
8,5 kg
Height
425,5 mm
Width
708,9 mm
Depth
94,7 mm
Country Distributor
Switzerland 2 distributor(s)
Disclaimer HP X32c computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD Black:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower. Results may vary based on quality of the original picture/photo/video and difference between the previous monitor settings compared to the HP Enhance + mode.
[2] FreeSync™ Premium is only available when it is connected on Display Port or HDMI. FreeSync is an AMD® technology enabled on FHD or QHD displays and is designed to eliminate stuttering and/or tearing in games and videos by locking a display’s refresh rate to the frame rate of the graphics card. Mandatory low framerate compensation and at least 120Hz refresh rate, AMD Radeon Graphics and/or AMD A-Series APU-compliant monitors with DisplayPort/HDMI Adaptive-Sync required. AMD 15.11 Crimson driver (or newer) required to support FreeSync over HDMI. Adaptive refresh rates vary by monitor. More information is available at www.amd.com/freesync.
[3] Supports Adaptive-sync with NVIDIA® GeForce® graphics cards and AMD Radeon graphics cards. FreeSync™ certified. Compatible with NVIDIA® GeForce® GTX 10 series, GTX 16 series and newer graphics cards.
[4] Full high-definition (FHD) content required to view FHD images.
[5] 100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers. Plastic cushions are made from >90% recycled plastic.

[7] Requires a monitor and AMD Radeon™ graphics, both with FreeSync™ Premium support. AMD FreeSync™ Premium requires mandatory low framerate compensation and at least 120 Hz refresh rate at minimum FHD. See www.amd.com/freesync for complete details. Confirm capability with your system manufacturer before purchase. GD-161.
[8] VESA mounting arm or wall mounting assembly sold separately.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.