Faro logo

Faro 011201502C spotlight Rail lighting spot LED

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
380
Info modified on:
10 Mar 2024, 10:10:44
Long product name Faro 011201502C spotlight Rail lighting spot LED:

FUGA MEDIUM black projector LED CRI95 17W 3000K 24º TRIAC

Short summary description Faro 011201502C spotlight Rail lighting spot LED:

Faro 011201502C, Rail lighting spot, LED, 3000 K, 220-240 V, Black

Long summary description Faro 011201502C spotlight Rail lighting spot LED:

Faro 011201502C. Product type: Rail lighting spot. Bulb type: LED, Colour temperature (max): 3000 K. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.