VTech logo

VTech Baby Sorteer en Leer Recycletruck

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36652
Info modified on:
11 Dec 2023, 13:17:37
Short summary description VTech Baby Sorteer en Leer Recycletruck:

VTech Baby Sorteer en Leer Recycletruck, 1,5 yr(s), Speaking function, Batteries required, AA, Recycled plastic, Multicolour

Long summary description VTech Baby Sorteer en Leer Recycletruck:

VTech Baby Sorteer en Leer Recycletruck. Recommended age (min): 1,5 yr(s), Recommended age (max): 3 yr(s), Speaking function. Batteries required, Battery type: AA. Material: Recycled plastic, Product colour: Multicolour

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.