location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Jamara 051956 Radio-Controlled (RC) model part/accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jamara Check ‘Jamara’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
051956
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51956 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4042774204242
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jamara: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2024 13:32:11
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Jamara 051956 Radio-Controlled (RC) model part/accessory:
This short summary of the Jamara 051956 Radio-Controlled (RC) model part/accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Jamara 051956, Jamara, Radio-Controlled (RC) Model Parts, 32 mm, 1 mm, 3,2 cm, 10 g

Long summary description Jamara 051956 Radio-Controlled (RC) model part/accessory:
This is an auto-generated long summary of Jamara 051956 Radio-Controlled (RC) model part/accessory based on the first three specs of the first five spec groups.

Jamara 051956. Brand compatibility: Jamara, Type: Radio-Controlled (RC) Model Parts. Width: 32 mm, Height: 1 mm, Length (max): 3,2 cm. Package weight: 10 g