location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech KidiCom Advance 3.0 blauw Children's multifunctional gadget

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KidiCom Advance 3.0 blauw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-541123
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765411236
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42386
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Aug 2023 10:41:48
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech KidiCom Advance 3.0 blauw Children's multifunctional gadget:
This short summary of the VTech KidiCom Advance 3.0 blauw Children's multifunctional gadget data-sheet is auto-generated and uses the product title and the first six key specs.

VTech KidiCom Advance 3.0 blauw, Children's multifunctional gadget, 5 yr(s), Dutch, 350 g, Blue

Long summary description VTech KidiCom Advance 3.0 blauw Children's multifunctional gadget:
This is an auto-generated long summary of VTech KidiCom Advance 3.0 blauw Children's multifunctional gadget based on the first three specs of the first five spec groups.

VTech KidiCom Advance 3.0 blauw. Product type: Children's multifunctional gadget. Recommended age (min): 5 yr(s), Languages support: Dutch. Weight: 350 g. Product colour: Blue

Design
Product type *
Children's multifunctional gadget
Product colour *
Blue
Material
Synthetic
Preassembled
Yes
Certification
CE
Features
Suggested gender *
Boy
Recommended age (min) *
5 yr(s)
Recommended age (max)
12 yr(s)
Languages support
Dutch
Interleaved Two of Five (ITF-14)
33417765411237
Country of origin
China
Learning & training skills
Learning & training skills
Creative thinking skills training, Geography learning, Logical thinking training, Math & counting learning, Music learning, Numbers learning, Problem solving skills training, Reading learning, Writing learning
Display
Touchscreen
Yes
Audio
Sounding
No
Speaking function
Yes
Camera
Built-in camera
Yes
Video recording
Yes
Power
Power source type *
Battery
Batteries required
Yes
Built-in battery
Yes
Battery technology
Lithium-Ion (Li-Ion)
Number of batteries supported
1
Rechargeable
No
Weight & dimensions
Width
170 mm
Weight & dimensions
Depth
19 mm
Height
86 mm
Weight
350 g
Packaging data
Package width
200 mm
Package depth
58 mm
Package height
280 mm
Package weight
600 g
Packaging content
Batteries included
Yes
Logistics data
Quantity per pallet
252 pc(s)
Number of layers per pallet
7 pc(s)
Number of cartons per pallet
84 pc(s)
Number of cartons per pallet layer
12 pc(s)
Harmonized System (HS) code
9503008700
Package volume
3248 cm³
Master (outer) case width
303 mm
Master (outer) case length
201 mm
Master (outer) case height
227 mm
Master (outer) case weight
2,1 kg
Master (outer) case net weight
1,05 kg
Master (outer) case volume
13824,98 cm³
Quantity per master (outer) case
3 pc(s)
Master (outer) case GTIN (EAN/UPC)
33417765411237
Supplier features
Assembly required
No
Country of importation (ISO 3166-1)
Netherlands
Brand Image Product code Product Stock Price from
VTech Kidi KidiCom Advance 3.0 roze Children's multifunctional gadget VTech Kidi KidiCom Advance 3.0 roze Children's multifunctional gadget
(show image)
80-541152 KidiCom Advance 3.0 roze
VTech Kidi DJ MIX VTech Kidi DJ MIX
(show image)
80-547323 DJ MIX
Country Distributor
Belgium 1 distributor(s)