location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SU20KRT uninterruptible power supply (UPS) 20 kVA 18000 W 10 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SU20KRT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU20KRT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332158277 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SU20KRT uninterruptible power supply (UPS) 20 kVA 18000 W 10 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 20 kVA 18000 W
  • - 10 AC outlet(s)
  • - Rackmount/Tower Black
Warranty: 2 years
Long product name Tripp Lite SU20KRT uninterruptible power supply (UPS) 20 kVA 18000 W 10 AC outlet(s) :
The long product name of Tripp Lite SU20KRT uninterruptible power supply (UPS) 20 kVA 18000 W 10 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline 20kVA On-Line Double-Conversion UPS, N+1, 12U Rack/Tower, 200-240V NEMA & C19 outlets
More>>>
Tripp Lite SU20KRT uninterruptible power supply (UPS) 20 kVA 18000 W 10 AC outlet(s):
The official description of Tripp Lite SU20KRT uninterruptible power supply (UPS) 20 kVA 18000 W 10 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite SU20KRT 20,000VA / 20kVA / 18,000 watt online, double-conversion UPS system offers complete power protection for critical server, network and telecommunications equipment in a 12U rack/tower configuration. This system delivers complete N+1 redundancy when used at loads up to 10kVA, and non-redundant operation at loads between 10 and 20kVA. Fault-tolerant auto-bypass prevents unexpected service interruptions during UPS overload or internal fault conditions. Included parallel PDU with manual bypass switching enables hot-swappable replacement of all major UPS system components in both N+1 and combined operating modes. Enhanced availability, fault tolerance and simple hot-swap replacement options make this UPS ideal for advanced networking applications in data centers, computer rooms, network closets and rugged industrial locations.

- Tripp Lite SU20KRT 20kVA, 20,000VA / 18,000 watt on-line, double-conversion UPS system in 12U total rack/tower configuration
- Offers enhanced fault-tolerance and reliability with N+1 configuration support and hot-swappable whole UPS replacement options
- Unique configuration ties input, output and data connections of two standard 10kVA UPS systems via detachable parallel PDU to offer 20kVA non-redundant operation and automatic N+1 redundancy at load levels of 10kVA and lower
- Included Parallel PDU with manual bypass switching enables hot-swappable replacement of either 10kVA power module at any supported load level, with no interruption to connected equipment
- Hardwire input; 2 L6-30R and 8 C19 outlets
- Fault tolerant electronic bypass maintains utility output during a variety of UPS fault conditions
- Full-time active power conditioning provides clean, continuous dual-conversion AC output free of voltage fluctuations, power interruptions and line noise
- Double-conversion operation converts raw input from AC to DC, then resynthesizes output power back to perfect sine wave AC with enhanced protection from harmonic distortion, fast electrical impulses and other hard-to-solve power problems not addressed by other UPS types
- Maintains full-time sine wave output within 2% of selectable 200/208/220/230/240V nominal during brownouts as low 100V and overvoltages as high as 300V
- Supports 50/60Hz operation for worldwide frequency compatibility
- Expandable runtime is supported with optional BP240V10RT3U; BP240V557C-1PH; BP240V787C-1PH; BP240V1037C-1PH; BP240V1407C-1PH external battery packs
- Highly efficient operation in optional economy mode significantly reduces BTU heat output and operating energy costs
- Battery independent restart ensures automatic UPS power-up without user interaction after lengthy power outages, even when batteries are expired and require replacement
- Rack / tower configuration installs in 12 total rack spaces (12U) with a maximum installed depth of only 32.5 in. / 82.6 cm
- PowerAlert monitoring software offers detailed site power and UPS updates with support for safe auto-shutdown of connected systems as UPS batteries become depleted
- Includes Free PowerAlert monitoring software packages; PowerAlert LOCAL for desktops and small business networks, PowerAlert NSA (Network Shutdown Agent) for larger networks and PowerAlert NMS (Network Management System) for monitoring up to 250 SNMP-enabled UPS, PDU and other networking devices
- Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via built-in RS-232 and USB interfaces
- HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
- Optional SNMPWEBCARD offers communications and control via secure remote web and network interfaces
- Optional RELAYIOCARD supports six configurable hard contact closure outputs for custom event notification
- Optional RELAYIOMINI interface module offers three configurable hard contact closure outputs for custom event notification (requires removal of USB interface module)
- Supports Emergency Power Off (EPO) via built-in interface
- Included rail kit supports 12U 19 inch rackmount installation in 4 post racks
- Optional 2POSTRMKITHD supports installation in 2 post 19 inch racks (4 required for SU20KRT)
- Optional 2-9USTAND supports upright tower placement (2 required for SU20KRT)
- Front panel LEDs and LCD readout with scroll controls and password option supports visual monitoring of all major UPS functions and advanced UPS settings for charge level, nominal voltage selection, frequency conversion and other operational parameters
- LED / LCD display panel rotates for viewing in rackmount or tower configurations
- Network-grade AC surge and noise suppression
- Industrial mode option (factory preset) enables supports high current startup loads by momentarily switching to bypass mode in response to short duration overload conditions
- Frequency conversion mode enables conversion of 60Hz to 50Hz or 50Hz to 60Hz (no de-rating)
- External battery packs are field replaceable and hot swappable

Short summary description Tripp Lite SU20KRT uninterruptible power supply (UPS) 20 kVA 18000 W 10 AC outlet(s):
This short summary of the Tripp Lite SU20KRT uninterruptible power supply (UPS) 20 kVA 18000 W 10 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SU20KRT, 20 kVA, 18000 W, 200 V, 240 V, 50/60 Hz, 200 V

Long summary description Tripp Lite SU20KRT uninterruptible power supply (UPS) 20 kVA 18000 W 10 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SU20KRT uninterruptible power supply (UPS) 20 kVA 18000 W 10 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SU20KRT. Output power capacity: 20 kVA, Output power: 18000 W, Input operation voltage (min): 200 V. AC outlet types: C19 coupler, Type L, AC outlets quantity: 10 AC outlet(s). Typical backup time at full load: 4,3 min, Typical backup time at half load: 12,5 min. Form factor: Rackmount/Tower, Product colour: Black, Certification: UL1778. Width: 445 mm, Depth: 656 mm, Height: 131 mm

Features
Output power capacity *
20 kVA
Output power *
18000 W
Input operation voltage (min) *
200 V
Input operation voltage (max) *
240 V
Input frequency *
50/60 Hz
Output operation voltage (min)
200 V
Output operation voltage (max)
240 V
Power factor
0,9
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
Noise level
60 dB
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Country of origin
China
Ports & interfaces
AC outlet types
C19 coupler, Type L
AC outlets quantity
10 AC outlet(s)
Battery
Typical backup time at full load
4,3 min
Typical backup time at half load
12,5 min
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Product colour *
Black
LED indicators
Yes
Certification
UL1778
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Width
445 mm
Depth
656 mm
Height
131 mm
Weight
20 kg
Package width
1022,4 mm
Package depth
1295,4 mm
Package height
914,4 mm
Package weight
272,6 kg
Logistics data
Master (outer) case width
1022,4 mm
Master (outer) case length
1295,4 mm
Master (outer) case height
914,4 mm
Master (outer) case weight
272,6 kg
Quantity per master (outer) case
1 pc(s)
Other features
Interface
USB; DB9
Brand Image Product code Product Stock Price from
Tripp Lite SU6KRT3UHV uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W Tripp Lite SU6KRT3UHV uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W
(show image)
SU6KRT3UHV 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor, Hardwire/L6-30P Input, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UTFMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s) Tripp Lite SU6KRT3UTFMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s)
(show image)
SU6KRT3UTFMB 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU and 120V Transformer, Hardwire/L6-30P Input, 5U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UTF uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s) Tripp Lite SU6KRT3UTF uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s)
(show image)
SU6KRT3UTF 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with 120V Transformer, Hardwire/L6-30P Input, 5U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UHVMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W Tripp Lite SU6KRT3UHVMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W
(show image)
SU6KRT3UHVMB 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire/L6-30P Input, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU2000RTXLCD2U uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1800 W 7 AC outlet(s) Tripp Lite SU2000RTXLCD2U uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1800 W 7 AC outlet(s)
(show image)
SU2000RTXLCD2U 120V 2000VA 1.8kW Double-Conversion UPS - 7 Outlets, Extended Run, Card Slot, LCD, USB, DB9, 2U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M100KXD uninterruptible power supply (UPS) Double-conversion (Online) 100 kVA 90000 W Tripp Lite S3M100KXD uninterruptible power supply (UPS) Double-conversion (Online) 100 kVA 90000 W
(show image)
S3M100KXD S3M100KXD SmartOnline S3MX Series 3-Phase 380/400/415V 100kVA 90kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M200KXD uninterruptible power supply (UPS) Double-conversion (Online) 200 kVA 180000 W Tripp Lite S3M200KXD uninterruptible power supply (UPS) Double-conversion (Online) 200 kVA 180000 W
(show image)
S3M200KXD S3M200KXD SmartOnline S3MX Series 3-Phase 380/400/415V 200kVA 180kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M40KXD uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W Tripp Lite S3M40KXD uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W
(show image)
S3M40KXD S3M40KXD SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M40KXD-NIB uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W Tripp Lite S3M40KXD-NIB uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W
(show image)
S3M40KXD-NIB S3M40KXD-NIB SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input, No Internal Batteries 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M80KXD uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 72000 W Tripp Lite S3M80KXD uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 72000 W
(show image)
S3M80KXD S3M80KXD SmartOnline S3MX Series 3-Phase 380/400/415V 80kVA 72kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)