location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPLX01S projection lens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ELPLX01S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H004X0A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343964846 show
Category:
Lenses used in projectors.
Projection Lenses Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2024 16:17:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson ELPLX01S projection lens :
The long product name of Epson ELPLX01S projection lens. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ultra short throw lens, black
More>>>
Short summary description Epson ELPLX01S projection lens:
This short summary of the Epson ELPLX01S projection lens data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPLX01S, Black, 1,9 mm, 5,8 mm, 50 - 67%, -10 - 10%, Epson

Long summary description Epson ELPLX01S projection lens:
This is an auto-generated long summary of Epson ELPLX01S projection lens based on the first three specs of the first five spec groups.

Epson ELPLX01S. Product colour: Black, Fixed aperture: 1,9 mm, Fixed focal length: 5,8 mm. Weight: 3,49 kg

Features
Throw ratio
0.35
Product colour
Black
Fixed aperture
1,9 mm
Fixed focal length
5,8 mm
Vertical lens shift range
50 - 67%
Horizontal lens shift range
-10 - 10%
Features
Brand compatibility
Epson
Weight & dimensions
Weight
3,49 kg
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Logistics data
Harmonized System (HS) code
90021100
Country Distributor
Nederland 1 distributor(s)
Portugal 2 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
United Kingdom 4 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)