location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN PE4104G power distribution unit (PDU) 4 AC outlet(s) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PE4104G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PE4104G
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29476
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN PE4104G user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN PE4104G power distribution unit (PDU) 4 AC outlet(s) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power Distribution
  • - Space saving slim form factor
  • - IEC power outlet
  • - Separates power for the unit's own power and its power outlets – user interface is still accessible even when an overload condition trips the device’s circuit breaker
  • - Remote Access
  • - Remote power control via TCP/IP and a built in 10/100 Ethernet port
  • - Network Interfaces: TCP/IP, UDP, HTTP, HTTPS, SSL, SMTP, ARP, NTP, DNS, SNMP V1&V2&V3, auto sense, Ping, Telnet, Modbus (Over TCP IP)
  • - Works with web-based eco DC software
  • - Auto-Ping and Auto-Reboot – once an IP address is linked to one or more outlets, this automatic function will reboot the IP equipment when the communications to the IP address is lost
  • - Operation
  • - Local and remote power outlet control (On, Off, Power Cycle) by individual outlets
  • - Power-on sequencing – users can set the power on sequence and delay time for each port to allow equipment to be turned on in a proper order
  • - Easy setup and operation via a browser-based user interface
  • - Security
  • - Two-level password security
  • - Strong security features include password protection and advanced encryption technologies – TLS1.2
  • - Remote authentication support: RADIUS
Long product name ATEN PE4104G power distribution unit (PDU) 4 AC outlet(s) 1U Black :
The long product name of ATEN PE4104G power distribution unit (PDU) 4 AC outlet(s) 1U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Outlet IP Control Box
More>>>
ATEN PE4104G power distribution unit (PDU) 4 AC outlet(s) 1U Black:
The official description of ATEN PE4104G power distribution unit (PDU) 4 AC outlet(s) 1U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Engineered to be an intelligent power distribution solution, the PE4104G IP Control Box ships with 4 power outlets in an IEC socket configuration. It provides secure, centralized, intelligent, and remote power management of data center IT equipment to minimize the operating cost.

The PE4104G features the remote power control function, allowing you to control devices attached to the PDU at the PDU device level from practically any location via a TCP/IP connection. The power sequence design eliminates the risks for a power inrush to guarantee reliable operation and protects the overall system health. With the support for eco DC software, it provides an easy method for managing multiple devices, offering an intuitive and user-friendly Graphical User Interface that allows you to configure a PDU device and reboot the device in case any equipment lock-up occurs. The administrators can switch on/off or set a delay time for each power outlet or individual power outlets group whenever, wherever.

The PE4104G boasts a slim, compact form factor and supports desk mount as well as rack mount, ensuring easy installation in confined spaces. It is a smart power control box tailored for hospitality or retail applications, such as digital signages and video walls, for edge computing devices, including routers, servers and cameras, or for any data center environments where there is no need to keep the servers powered on at all times.

Short summary description ATEN PE4104G power distribution unit (PDU) 4 AC outlet(s) 1U Black:
This short summary of the ATEN PE4104G power distribution unit (PDU) 4 AC outlet(s) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN PE4104G, 1U, Black, 4 AC outlet(s), C13 coupler, C14 coupler, 3 m

Long summary description ATEN PE4104G power distribution unit (PDU) 4 AC outlet(s) 1U Black:
This is an auto-generated long summary of ATEN PE4104G power distribution unit (PDU) 4 AC outlet(s) 1U Black based on the first three specs of the first five spec groups.

ATEN PE4104G. Rack capacity: 1U, Product colour: Black. AC outlets quantity: 4 AC outlet(s), AC outlet types: C13 coupler, Power plug: C14 coupler. Cable length: 3 m, Certification: CE-EMC CE-LVD. Nominal input voltage: 100-240 V, Maximum current: 10 A. Width: 200 mm, Depth: 115 mm, Height: 44 mm

Design
Rack capacity *
1U
Product colour
Black
Ports & interfaces
AC outlets quantity *
4 AC outlet(s)
Power plug
C14 coupler
AC outlet types *
C13 coupler
Ethernet LAN (RJ-45) ports
1
Features
Reset button
Yes
LED indicators
Yes
Cable length
3 m
Certification
CE-EMC CE-LVD
Power
Nominal input voltage *
100-240 V
Maximum current *
10 A
Weight & dimensions
Width
200 mm
Depth
115 mm
Height
44 mm
Weight
900 g
Packaging content
Cables included
AC
Manual
Yes
Rack mount kit
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Technical details
Sustainability certificates
CE
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)