location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LX-350 dot matrix printer 240 x 144 DPI 357 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LX-350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC24401
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:09:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson LX-350 dot matrix printer 240 x 144 DPI 357 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 240 x 144 DPI 357 cps Black
  • - 53 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: Parallel, USB 2.0
  • - Print head: 9-pin 400 million characters
  • - Mean time between failures (MTBF): 10000 h
  • - 27 W
More>>>
Short summary description Epson LX-350 dot matrix printer 240 x 144 DPI 357 cps:
This short summary of the Epson LX-350 dot matrix printer 240 x 144 DPI 357 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LX-350, 357 cps, 240 x 144 DPI, 312 cps, 78 cps, 10,12,15 cpi, 4,23 mm

Long summary description Epson LX-350 dot matrix printer 240 x 144 DPI 357 cps:
This is an auto-generated long summary of Epson LX-350 dot matrix printer 240 x 144 DPI 357 cps based on the first three specs of the first five spec groups.

Epson LX-350. Maximum print speed: 357 cps, Maximum resolution: 240 x 144 DPI, Maximum print speed (draft): 312 cps. Maximum print size: 210 x 297 mm, Paper feed: Manual, Paper tray media types: Envelopes, Labels, Plain paper, Roll. Product colour: Black, Buffer size: 128 KB, Sound pressure level (printing): 53 dB. Standard interfaces: Parallel, USB 2.0. Print head: 9-pin, Print direction: Bi-directional, Print head life: 400 million characters

Printing
Maximum resolution *
240 x 144 DPI
Maximum printing width (columns) *
80
Colour *
No
Maximum print speed *
357 cps
Maximum print speed (draft)
312 cps
Maximum print speed (LQ)
78 cps
Character pitch
10, 12, 15 cpi
Line spacing
4,23 mm
Maximum number of copies
5 copies
Built-in barcodes
Code 128 (A/B/C), Code 39, EAN13, EAN8, Interleaved 2/5, POSTNET, UPC-A, UPC-E
Bitmap fonts
Draft, Roman, Sans Serif
Character sets
Abicomp, BRASCII, ISO Latin 1, Italic, PC437, PC850, PC858, PC860, PC861, PC863, PC865, Roman 8
Paper handling
Maximum print size
210 x 297 mm
Paper feed
Manual
Paper tray media types
Envelopes, Labels, Plain paper, Roll
Cut sheet width range
100 - 257 mm
Cut sheet length range
100 - 364 mm
Continuous paper width range
101,6 - 254 mm
Continuous paper length range
101,6 - 558,8 mm
Cut sheet thickness range
0,065 - 0,14 mm
Continuous paper thickness range
0,065 - 0,39 mm
Features
Product colour *
Black
Buffer size *
128 KB
Sound pressure level (printing) *
53 dB
Page description languages *
Epson ESC/P2
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
Parallel, USB 2.0
Endurance
Print head *
9-pin
Print direction
Bi-directional
Print head life
400 million characters
Ribbon life
4 million characters
Endurance
Mean time between failures (MTBF)
10000 h
Power
Power consumption (typical)
27 W
Power consumption (standby)
1,1 W
AC input voltage
220 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 80%
System requirements
Windows operating systems supported
Windows 2000, Windows 7, Windows 8, Windows Vista, Windows XP
Bundled software
Epson Status Monitor
Weight & dimensions
Width
348 mm
Depth
275 mm
Height
154 mm
Weight
4,1 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
220 mm
Package depth
425 mm
Package height
360 mm
Package weight
5,2 g
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Pallet length
120 cm
Pallet width
80 cm
Pallet height
2,08 m
Quantity per pallet layer
5 pc(s)
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
54 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2,08 m
Country Distributor
France 1 distributor(s)