location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 3210 Inkjet A4 4800 x 1200 DPI 7,9 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5843B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160968650 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:14:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2006
Product end of life date
Bullet Points HP Photosmart 3210 Inkjet A4 4800 x 1200 DPI 7,9 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 7,9 ppm
  • - Colour copying Colour scanning
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB Built-in processor ASIC
  • - 11,9 kg
Long product name HP Photosmart 3210 Inkjet A4 4800 x 1200 DPI 7,9 ppm :
The long product name of HP Photosmart 3210 Inkjet A4 4800 x 1200 DPI 7,9 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart 3210 All-in-One
More>>>
HP Photosmart 3210 Inkjet A4 4800 x 1200 DPI 7,9 ppm:
The official description of HP Photosmart 3210 Inkjet A4 4800 x 1200 DPI 7,9 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get professional quality photos from the worlds fastest photo printing all-in-one [p1] with built-in networking. Enjoy super-efficient printing and copying with 6 individual HP ink cartridges, plus advanced scanning with slide/negative adapter.

Short summary description HP Photosmart 3210 Inkjet A4 4800 x 1200 DPI 7,9 ppm:
This short summary of the HP Photosmart 3210 Inkjet A4 4800 x 1200 DPI 7,9 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 3210, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Grey

Long summary description HP Photosmart 3210 Inkjet A4 4800 x 1200 DPI 7,9 ppm:
This is an auto-generated long summary of HP Photosmart 3210 Inkjet A4 4800 x 1200 DPI 7,9 ppm based on the first three specs of the first five spec groups.

HP Photosmart 3210. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 7,3 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 4800 x 4800 DPI. Maximum ISO A-series paper size: A4. Product colour: Grey

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7,9 ppm
Print speed (colour, normal quality, A4/US Letter)
7,3 ppm
Print speed (black, draft quality, A4/US Letter)
32 ppm
Print speed (colour, draft quality, A4/US Letter)
31 ppm
Print speed (black, best quality, A4)
2,1 ppm
Print speed (colour, best quality, A4)
2,1 ppm
Print speed (black, fast normal quality, A4)
7,9 ppm
Print speed (colour, fast normal quality, A4)
7,3 ppm
Print speed (colour photo, draft quality)
4,3 ppm
Print speed (colour photo, normal quality)
2,7 ppm
Print speed (colour photo, best quality) on photo paper
1,2 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 1200 DPI
Copy speed (black, normal quality, A4)
7,8 cpm
Copy speed (colour, normal quality, A4)
5,7 cpm
Maximum number of copies
50 copies
Copier resize
25 - 400%
Copy resolution (colour text and graphics)
4800 DPI
Maximum copy speed (black, A4)
32 cpm
Maximum copy speed (colour, A4)
31 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
4800 x 4800 DPI
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Greyscale levels
256
Scan drivers
TWAIN
TWAIN version
1,7
Fax
Faxing *
No
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Maximum input capacity for envelopes
10
Maximum input capacity for labels
20
Maximum input capacity for transparencies
110 sheets
Maximum input capacity for 10 x 15 cm photographs
20 sheets
Standard output capacity for envelopes
110 sheets
Standard output capacity for cards
25
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Maximum input capacity for cards
25
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Compatible memory cards
xD
Built-in processor
Yes
Processor family
ASIC
Mac compatibility
Yes
Design
Product colour *
Grey
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
3,81 cm (1.5")
Power
Power consumption (average operating)
95 W
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows XP
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther
Minimum RAM
128 MB
Minimum storage drive space
855 MB
Minimum processor
Intel Pentium II / Pentium III / Celeron
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Recommended operating temperature range (T-T)
15 - 35 °C
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
0 - 45 °C
Non-operating relative humidity (non-condensing)
5 - 80%
Weight & dimensions
Weight
11,9 kg
Packaging data
Package weight
13,6 kg
Packaging content
Bundled software
HP Document Viewer, HP Solution Centre, HP Instant Share, HP Quick Print, HP Photo Package, HP Index Print, HP Creative Photo Projects, HP Image Zone, HP Document Viewer, HP Instant Share
Other features
I/O ports
1 USB 2.0, 1 Ethernet 802.3, 1 PictBridge
Networking features
802.3 Ethernet
Dimensions (WxDxH)
464 x 395 x 220 mm
Colour printing technology
HP Photoret IV
Custom media sizes
77 x 127 - 215 x 610 mm
Power requirements
100-240 V
Print quality (black, draft quality)
300 DPI
Print quality (colour, best quality)
4800 DPI
Standard media sizes
A4 210 x 297 mm, A5 148 x 210 mm, B5 176 x 250 mm, DL 110 x 220 mm, C6 114 x 162 mm, A6 105 x 148 mm, panorama 300 x 100 mm, 130 x 180 mm, 100 x 150 mm
Typefaces
8 TrueType
Media types supported
Transparencies, envelopes, plain paper, cards, labels, iron-on transfers, photo paper
Minimum system requirements for Macintosh
G3/G4 +; 128 Mb RAM; 400 Mb HDD
Print quality (black, best quality)
1200
Print quality (black, normal quality)
600 DPI
Standard output capacity for transparencies
25 sheets
Image scaling/enlargement range
25 - 400 %
Safety
IEC 60950-1: 2001; EN 60950-1: 2002; IEC 60950: 1999 derde editie; EN 60950: 1999 derde editie; UL 60950-1: 2003, CAN/CSA-22.2 Nr. 60950-1-03; NOM 019-SFCI-1993, AS/NZS 60950: 2000, GB4943: 2001
Maximum internal memory
64 GB
Compatible operating systems
Microsoft Windows 98, 98 SE, 2000 Professional, Me, XP Mac OS X v 10.2.8, v 10.3
PictBridge
Yes
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
597 x 322 x 483 mm
Electromagnetic compatibility
CISPR 22: 1997/EN 55022: 1998 klasse B; CISPR 24: 1997/EN 55024: 1998; IEC 61000-3-2: 2000/EN 61000-3-2: 2000; IEC 61000-3-3/A1: 2001/EN 61000-3-3/A1: 2001; AS/NZS CISPR 22: 2002; CNS13438: 1998, VCCI-2; FCC Part 15-Class B/ICES-003, Ed. 2; GB9254: 1998
Source Testseek summary Average rating
Reviews
Updated:
2013-01-01 03:07:43
Uk has collected 6 expert reviews for HP Photosmart 3210 Inkjet A4 4800 x 1200 DPI 7.9 ppm and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-01-01 03:07:43
HPs Photosmart 3210 has replaced the Photosmart 2610, which entered our Hotlist after winning a Best Buy award in our last multifunction peripheral (MFP) Labs test in Shopper June 2005. Its designed for photography and other creative uses, and is...
80%
Country Distributor
United Kingdom 1 distributor(s)