Channel partners
Manufacturers
Partners
More
Country:
Language:
English (AU)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 20208648 data-sheets &
36189 brands
– register (free)
Duct Tapes
3M 371-CBT 60 m
3M 371-CBT 60 m
Edit this data-sheet
Embed the product datasheet into your content
XML product data for 3M 28280
XML doc
Icecat LIVE: JS for 3M 28280
Icecat Live DOC
JSON product data for 3M 28280
JSON DOC
CSV product data for 3M 28280
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
3M
Product name:
371-CBT
Product code:
28280
Category:
Duct Tapes
Icecat Product ID:
9011357
Data-sheet quality:
created/standardized by Icecat
Product views:
72489
Info modified on:
29 Jul 2024, 09:45:41
3M 28280 (Icecat)
Short summary description 3M 371-CBT 60 m:
3M 371-CBT, 60 m, 55 mm
Long summary description 3M 371-CBT 60 m:
3M 371-CBT. Length: 60 m, Width: 55 mm
More>>>
Report mistake
Embed the product datasheet into your content
XML product data for 3M 28280
XML doc
Icecat LIVE: JS for 3M 28280
Icecat Live DOC
JSON product data for 3M 28280
JSON DOC
CSV product data for 3M 28280
CSV DOC
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE