HP logo

HP Wired 100 mouse Office Ambidextrous USB Type-A Optical 1600 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
228092
Info modified on:
14 Jun 2024, 10:21:14
Bullet Points HP Wired 100 mouse Office Ambidextrous USB Type-A Optical 1600 DPI:
  • - Work the way you want with 3 buttons and built-in scrolling.
  • - Rest easy with an HP standard two-year limited warranty.
Warranty:
Two-year limited warranty.
Long product name HP Wired 100 mouse Office Ambidextrous USB Type-A Optical 1600 DPI:

Wired Mouse 100

HP Wired 100 mouse Office Ambidextrous USB Type-A Optical 1600 DPI:

A comfortable, ambidextrous design
Using a mouse just got a whole lot more comfortable. Designed for every day, all-day use – this ambidextrous mouse is crafted to fit naturally in your hand. Easily set up in seconds, it has fluid, natural movements with a feel that you'll love.

Short summary description HP Wired 100 mouse Office Ambidextrous USB Type-A Optical 1600 DPI:

HP Wired Mouse 100, Ambidextrous, Optical, USB Type-A, 1600 DPI, Black

Long summary description HP Wired 100 mouse Office Ambidextrous USB Type-A Optical 1600 DPI:

HP Wired Mouse 100. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.