Epson logo

Epson T0547 ink cartridge 1 pc(s) Original Red

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144151
Info modified on:
08 Mar 2024, 09:07:54
Long product name Epson T0547 ink cartridge 1 pc(s) Original Red:

Singlepack Red T0547 Ultra Chrome Hi-Gloss

Epson T0547 ink cartridge 1 pc(s) Original Red:

The new pigmented Ultra Chrome HI Gloss ink ensures the largest possible colour space. Especially on account of the two new ink colours red and blue. This colour combination offers an enlarged colour scale, catering for fine tuning through brightness optimisation in the case of glossy media.

Short summary description Epson T0547 ink cartridge 1 pc(s) Original Red:

Epson T0547, Red, Pigment-based ink, 1 pc(s)

Long summary description Epson T0547 ink cartridge 1 pc(s) Original Red:

Epson T0547. Colour ink type: Pigment-based ink, Printing colours: Red, Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.