location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet K5400dn inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Officejet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K5400dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8185A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780700598 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:21
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
Bullet Points HP Officejet K5400dn inkjet printer Colour 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 16 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Ethernet LAN
Long product name HP Officejet K5400dn inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of HP Officejet K5400dn inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32MB DDR, 10/100Base-TX, 80W, PCL 3, 4800 x 1200dpi
More>>>
HP Officejet K5400dn inkjet printer Colour 4800 x 1200 DPI A4:
The official description of HP Officejet K5400dn inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print professional-quality color documents for up to 50% lower cost per page than lasers on a networked inkjet printer with duplexing. Get maximum speeds of 35 ppm black, 34 ppm color or Laser Quality Speeds up to 12 ppm black, 10 ppm color

Short summary description HP Officejet K5400dn inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the HP Officejet K5400dn inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet K5400dn, Colour, 4800 x 1200 DPI, 4, A4, 7500 pages per month, 16 ppm

Long summary description HP Officejet K5400dn inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of HP Officejet K5400dn inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Officejet K5400dn. Colour, Number of print cartridges: 4, Maximum duty cycle: 7500 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm. Duplex printing. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2012-10-29 13:51:23
Uk has collected 16 expert reviews for HP Officejet K5400dn inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
goodgearguide.com.au
Updated:
2012-10-29 13:51:15
HP’s Officejet Pro K5400dn is the perfect printer for small businesses that don’t need multifunction capabilities. Although it doesn’t have the largest feature set, the features it does boast are implemented well and it provides tough competition for i...
Good Laser-like text quality, great consumable costs...
Bad Some minor colour issues The Final Word HP’s Officejet Pro K5400dn is the perfect printer for small businesses that don’t need multifunction capabilities. Although it doesn’t have the largest feature set, the features it does boast are i...
Bottom line HP’s Officejet Pro K5400dn is the perfect printer for small businesses that don’t need multifunction capabilities. Although it doesn’t have the largest feature set, the features it does boast are implemented well and it provides tough co...
80%
itreviews.com
Updated:
2012-10-29 13:51:16
fast and hard-working inkjet printer: Its becoming the norm for small offices and home users to buy a printer thats multifunctional, including the usual trio of copying, scanning and printing functions - and if youre lucky itll send a fax as...
0%
zdnet.co.uk
Updated:
2012-10-29 13:51:18
HPs Officejet Pro K5400 ably fills a small niche in the small-to-medium-size office. Low cost, fast prints and high-quality text make this a great printer for offices on a budget who dont have high-volume printing needs but want the ability to print...
Good Decently fast text prints, Near to laser quality text, Low perpage costs...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line HPs Officejet Pro K5400 ably fills a small niche in the small-to-medium-size office. Low cost, fast prints and high-quality text make this a great printer for offices on a budget who dont have high-volume printing needs but want the ability to print...
70%
alphr.com
Updated:
2015-06-25 06:54:44
The Officejet Pro clearly isn't targeted at home users. It'll barely even fit on most desks, despite being only an A4 device. And while £63 won't break the bank, it's still one of the most expensive printers here. However, the Officejet Pro has a lot t...
Bottom line A fast, high-quality printer, with an imposing chassis and great business features...
83%
apcmag.com
Updated:
2015-06-25 06:54:44
Rated at 7,500 pages per month, this is a workhorse rather than a personal printer.The charcoal and silver finish is quite striking, but it is on the bulky side for an A4 inkjet. Not only is it around 2.5 times the width of an A4 page, it's more than...
Good colour prints...
Bad On the noisy side...
70%
gadgetspeak.com
Updated:
2015-06-25 06:54:44
First the all important dimensions for this Officejet printer it is 49x38x21cm and it weights in at 8.8kilos. There are only three buttons on the front edge, the only one you are likely to use is the on/off. There are four tiny LEDs to tell you if any...
76%
Country Distributor
United Kingdom 1 distributor(s)