NVIDIA GeForce RTX 3060, PCI Express Gen 4, 3584 cuda, 1852 MHz, 15 Gbps, 12GB GDDR6, 192-bit, 170W, 8-pin x 2
THE GAMING YOU KNOW & TRUST
The latest iteration of MSI’s iconic GAMING series once again brings performance, low-noise efficiency, and aesthetics that hardcore gamers have come to recognize and trust. Now you too can enjoy all your favorite games with a powerful graphics card that stays cool and silent. Just the way you like it.
LIGHT 'EM UP
It’s time to put on team colors. Synchronize lighting with other compatible devices to take the light show to another level. Going dark is as easy as turning the lights off.
WE KEEP IT COOL AND QUIET
The TRI FROZR 2 thermal system has been designed for efficiency. Expect a perfect balance of cool and quiet for more fun during endless gaming sessions.
TEAMWORK MAKES THE DREAM WORK
TORX FAN 4.0 is built on teamwork, with pairs of fan blades bound together with an outer ring design link that focuses airflow into the updated TRI FROZR 2 cooling system.
TOTALLY COOL CORE PIPES
Core Pipes are precision-machined for maximum contact over the GPU and spread the heat along the full length of the heatsink for optimal cooling.
SHHHH…SILENCING HEATSINK DESIGN
Stay stealthy with Airflow Control that improves airflow dynamics. Deflectors provide additional surface area and guide air to where it’s needed for maximum cooling. Wave-curved 2.0 fin edges disrupt unwanted airflow harmonics resulting in reduced noise.
TOUGH ENOUGH TO BACK YOU UP!
GAMING has been crafted to serve you well during intense gameplay. This legendary item has extra power unlocked through the Custom PCB.
BEND THE RULES, NOT THE CARD
Solid build quality in key areas is strengthened with a rigid metal anti-bending strap.
YOUR SUPPORT CHARACTER
A bundled support bracket can be attached to your PC case for additional graphics card reinforcement.
The GeForce RTX 3060 lets you take on the latest games using the power of Ampere—NVIDIA's 2nd generation RTX architecture. Get incredible performance with enhanced Ray Tracing Cores and Tensor Cores, new streaming multiprocessors, and high-speed G6 memory.
MSI GAMING GeForce RTX 3060 X TRIO 12G, GeForce RTX 3060, 12 GB, GDDR6, 192 bit, 7680 x 4320 pixels, PCI Express 4.0
MSI GAMING GeForce RTX 3060 X TRIO 12G. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3060. Discrete graphics card memory: 12 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 3 fan(s), Illumination colour: Multi