location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 300 Black ink cartridge 1 pc(s) Original Standard Yield Photo black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300 Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC640EE#TES
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 300 Black ink cartridge 1 pc(s) Original Standard Yield Photo black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Photo black
  • - Standard Yield
  • - 1 pc(s)
Long product name HP 300 Black ink cartridge 1 pc(s) Original Standard Yield Photo black :
The long product name of HP 300 Black ink cartridge 1 pc(s) Original Standard Yield Photo black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

300 Black Ink Cartridge with Vivera Ink, 13.8 pl, 200p
More>>>
HP 300 Black ink cartridge 1 pc(s) Original Standard Yield Photo black:
The official description of HP 300 Black ink cartridge 1 pc(s) Original Standard Yield Photo black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Original HP Inks. Different coloured packs help you make the best choice for your printing needs and your pocket.

- HP 300 Black Ink Cartridges print laser-quality text documents and images that resist fading. This Original HP ink cartridge is designed to deliver user-friendly features at an affordable price.

- Archive documents that maintain text and colour quality for decades without fading using Original HP inks. Count on HP ink and paper to ensure stored legal documents, awards and photos maintain their image quality for years to come.

- Enjoy user-friendly features at an affordable price. Monitor ink levels and finish critical print jobs when you're low on a specific ink. It's easy to choose the Original HP ink cartridge tailored to fit your printing needs.

- Count on Original HP ink cartridges for consistent, reliable performance. Each Original HP ink cartridge is brand new, for a superior printing experience. HP Planet Partners makes it convenient to recycle your ink cartridge.

Short summary description HP 300 Black ink cartridge 1 pc(s) Original Standard Yield Photo black:
This short summary of the HP 300 Black ink cartridge 1 pc(s) Original Standard Yield Photo black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 300 Black, Standard Yield, Photo black, Dye-based ink, 1 pc(s)

Long summary description HP 300 Black ink cartridge 1 pc(s) Original Standard Yield Photo black:
This is an auto-generated long summary of HP 300 Black ink cartridge 1 pc(s) Original Standard Yield Photo black based on the first three specs of the first five spec groups.

HP 300 Black. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Printing colours: Photo black, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Black
Compatibility *
Deskjet D2500 Deskjet D2530 DeskJet F4200
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Dye-based ink
Printing colours *
Photo black
Print head swath
1,42 cm (0.56")
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Weight & dimensions
Package weight
50 g
Logistics data
Quantity per pallet
2880 pc(s)
Other features
Ink drop
13.8pl
Package dimensions (WxDxH)
116 x 36 x 115 mm