location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 21XL Black ink cartridge 1 pc(s) Original High (XL) Yield Photo black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
21XL Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9351CE#TES
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:08:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 21XL Black ink cartridge 1 pc(s) Original High (XL) Yield Photo black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Photo black
  • - High (XL) Yield
  • - 1 pc(s)
Long product name HP 21XL Black ink cartridge 1 pc(s) Original High (XL) Yield Photo black :
The long product name of HP 21XL Black ink cartridge 1 pc(s) Original High (XL) Yield Photo black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21XL Black Inkjet Print Cartridge, 17 pl, 475p
More>>>
HP 21XL Black ink cartridge 1 pc(s) Original High (XL) Yield Photo black:
The official description of HP 21XL Black ink cartridge 1 pc(s) Original High (XL) Yield Photo black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Original HP Inks. Different coloured packs help you make the best choice for your printing needs and your pocket.

- HP 21XL Black Inkjet Print Cartridges are designed to print in higher-volumes with fewer cartridge changes. Print more rich, laser-quality black text and save money too.

- Print more laser-quality documents with fewer cartridge changes, using a high-capacity black pigment ink cartridge, and save money too.

- Rich black inks deliver sharp, laser-quality text. Count on Original HP cartridges to deliver consistently beautiful output. Archive documents that maintain black text for decades without fading using Original HP inks.

- Count on Original HP ink cartridges for superior reliability and performance. Original HP ink cartridges are widely available and easy to select, replace, and install.

Short summary description HP 21XL Black ink cartridge 1 pc(s) Original High (XL) Yield Photo black:
This short summary of the HP 21XL Black ink cartridge 1 pc(s) Original High (XL) Yield Photo black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 21XL Black, High (XL) Yield, Photo black, Dye-based ink, 1 pc(s)

Long summary description HP 21XL Black ink cartridge 1 pc(s) Original High (XL) Yield Photo black:
This is an auto-generated long summary of HP 21XL Black ink cartridge 1 pc(s) Original High (XL) Yield Photo black based on the first three specs of the first five spec groups.

HP 21XL Black. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Printing colours: Photo black, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Black
Compatibility *
Deskjet 3910, 3920, 3930, 3940, D1311, D1320, D1330, D1341, D1360, D1420, D1430, D1445, D1455, D1460, D1468, D1520, D1530, D1560, D2330, D2345, D2360, D2430, D2445, D2460, D2468, F2110, F2120, F2140, F2180, F2185, F2187, F2210, F2212, F2235, F2240, F2250, F2275, F2280, F2290, F325, F335, F340, F350, F370, F375, F380, F390, F394, F4135, F4140, F4150, F4172, F4175, F4180, F4185, F4190, F4194 Officejet 4315, J3680 PSC 1410
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Dye-based ink
Printing colours *
Photo black
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Weight
40 g
Package weight
73 g
Logistics data
Quantity per pallet
2160 pc(s)
Other features
Case or master carton quantity
60 pc(s)
Ink drop
17pl
Package dimensions (WxDxH)
113 x 36 x 115 mm
Pallet size (EU)
1200 x 800 x 1144 mm
Retail only
No