location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 0A61769 display privacy filters Frameless display privacy filter 35,6 cm (14")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0A61769
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A61769 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0401133539557 show
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 431426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2024 14:59:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo 0A61769 display privacy filters Frameless display privacy filter 35,6 cm (14") :
The long product name of Lenovo 0A61769 display privacy filters Frameless display privacy filter 35,6 cm (14"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3M 14.0W Privacy Filter from Lenovo
More>>>
Lenovo 0A61769 display privacy filters Frameless display privacy filter 35,6 cm (14"):
The official description of Lenovo 0A61769 display privacy filters Frameless display privacy filter 35,6 cm (14") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 3M 14.0W Privacy Filter from Lenovo utilize the patented 3M microlouver privacy technology so only persons directly in front of the display can clearly see the image on screen. Passersby, or those viewing from an angle see only a blank, dark screen. With identity theft concerns growing and information disclosure laws becoming increasingly more restrictive, the requirement to protect sensitive data is critical. Unique attachment system keeps the security filter in place even when the laptop is closed.

- 14.0W privacy filter fits 14.0-inch widescreen laptop computers
- Filters are designed for widescreen laptop computers with 16:9 aspect ratio; screens that appear more rectangular than square
- Excellent for high traffic areas
- Reversible for either glossy or matte screen finish
- Reduces glare when used with the matte side facing you
- Helps protect your LCD panel from scratches
- Easy on easy off attachment system
- 3M one year warranty

Short summary description Lenovo 0A61769 display privacy filters Frameless display privacy filter 35,6 cm (14"):
This short summary of the Lenovo 0A61769 display privacy filters Frameless display privacy filter 35,6 cm (14") data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 0A61769, 35,6 cm (14"), Laptop, Frameless display privacy filter, Anti-glare, Privacy, 36,29 g

Long summary description Lenovo 0A61769 display privacy filters Frameless display privacy filter 35,6 cm (14"):
This is an auto-generated long summary of Lenovo 0A61769 display privacy filters Frameless display privacy filter 35,6 cm (14") based on the first three specs of the first five spec groups.

Lenovo 0A61769. Maximum screen size: 35,6 cm (14"). Suitable for: Laptop, Type: Frameless display privacy filter. Light transmission: 68%. Weight: 36,29 g

Design
Suitable for *
Laptop
Type *
Frameless display privacy filter
Features
Display filter features *
Anti-glare, Privacy
Light transmission
68%
Compatibility
ThinkPad Edge 14, Edge E420, L420, L421, SL410, T420, T420i, T420s, T420si
Ergonomics
Maximum screen size *
35,6 cm (14")
Weight & dimensions
Weight
36,29 g
Dimensions (WxDxH)
309,905 x 0,533 x 174,447 mm
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
Nederland 5 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 9 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)