- - Acoustic Shield Technology
- - Optima Audio Experience
- - All Day Wearing Comfort
- - Built-in Ringer
- - Multiple Devices Connection
- - Customizable Busylight
- - Easy Management
- - Plug and Play
WH62 Dual UC-DECT Wireless headset
Redefine Your Workspace- Yealink DECT Wireless Headsets Video
Deliver HD Voice with Yealink Acoustic Shield
With Yealink Acoustic Shield technology, the DECT headsets could well filter out background noise by 2x microphones while you are on a call,which provides a HD voice quality for your listeners, and ensures distraction-free conversation.
Noise is a Productivity Killer
With a 2x Microphones design, it guarantees your customer a better communication experience.Hear what the DECT headset can provide.
Match Your Platform
Designed with full compatibility, WH62 perfectly matches your UC platform and device, delivering a consistent call experience, better communication quality, and lower IT costs. It also supports dual device connection, connecting your PC and desk phone simultaneously. Further, certified for Microsoft Teams, it comes with a dedicated Teams button for activating Microsoft Teams with one touch.
Power Your Third-Party Phone
The bundle of Yealink WH62/63 & EHS60/EHS61 is seamlessly com-patible with your third-party phones of Cisco, Avaya, Poly, Mitel, Unify, Grandstream, and Fanvil. Features like answer/reject/adjust thevolume are all supported with hands-free operation, boosting the daily productivity.
Make the WH6X More Flexible
Reuse the WH6X wireless office headset, and a Portable Accessary Kit to make the DECT headset portable. Only one DECT headset meets all your workrequirement, which is suitable for every workplace, simple and flexible.
Stay Focus and Enhance Productivity
Providing a visual cue and indicator that help to reduce distractions and eliminate interruptions, which promises your ideal productivity.
Intelligent Mute Zone
When raising the Mic-Boom to within 30 degrees, the business headsets will automatically activate mute function, ensuring that you can easily switch to a private conversation.
Ensure Your Communication with Comfort
To meet various preferences of users, Yealink created the lightweight designed professional headset with adjustable headband, replaceable ear cushions, and two wearing styles, namely mono and dual options to ensure all-day comfort.
Wireless Freedom & All Day Power
No matter when and where your conversation begins, the office headsets can always catch up your steps. With up to 160m wireless range and 14 hours talk time, it is suitable for users' daily communication needs. In addition, the product supports high density installation in the open office, which allows up to 200 users (Europe) enjoy the wireless communication at the same time.
One For All Devices Management
Yealink USB Connect is available for the management of multiple Yealink USB devices, including wireless office headsets, speakerphones, and webcams.
All the settings can be done through Yealink USB Connect, for example, the setting of the basic and premium function of WH66, which is convenient and efficient for daily use.
Yealink WH62 Dual UC, Wireless, Office/Call center, 20 - 20000 Hz, 127 g, Headset, Black
Yealink WH62 Dual UC. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Wireless range: 160 m. Weight: 127 g. Product colour: Black