location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh ScanSnap iX1400 ADF scanner 600 x 600 DPI A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ScanSnap iX1400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03820-B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4939761311833
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 226015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:58:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ricoh ScanSnap iX1400 ADF scanner 600 x 600 DPI A4 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A4 Scanning media types supported: Business Card, Post Card(JPN)
  • - Maximum scan size: 216 x 360 mm Sensor type: Colour CIS
  • - USB port
  • - Power supply type: AC
Warranty: 3 year Standard Warranty - Advance Exchange - Includes replacement of defective product and two-way shipping costs.
Long product name Ricoh ScanSnap iX1400 ADF scanner 600 x 600 DPI A4 White :
The long product name of Ricoh ScanSnap iX1400 ADF scanner 600 x 600 DPI A4 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40ppm/80ipm A4 Duplex ADF USB3.2 LED Desktop Scanner
More>>>
Ricoh ScanSnap iX1400 ADF scanner 600 x 600 DPI A4 White:
The official description of Ricoh ScanSnap iX1400 ADF scanner 600 x 600 DPI A4 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For individuals and IT novices, the beautifully simple iX1400 can digitise, process and organise all your documents from one easy device. You don’t need to know IT. You just need to press the blue button.

Just press the blue button

Paperwork is a necessary part of life. But does it have to be so much work?
The ScanSnap iX1400 offers advanced, yet refreshingly simple technology that anyone can use. Its one-touch scanning is the smarter way to work for busy individuals, turning time-consuming chores into simple tasks at the push of a button. Just scan, save, and share – it’s that easy.
With no complex settings to configure, the iX1400 will be up and running from the box in record time. While the Quick Menu function lets you instantly create the type of file you want, whether it’s a searchable PDF, editable Word, Excel or PowerPoint, or extracting data from receipts and business cards.

Short summary description Ricoh ScanSnap iX1400 ADF scanner 600 x 600 DPI A4 White:
This short summary of the Ricoh ScanSnap iX1400 ADF scanner 600 x 600 DPI A4 White data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh ScanSnap iX1400, 216 x 360 mm, 600 x 600 DPI, 40 ppm, ADF scanner, White, Colour CIS

Long summary description Ricoh ScanSnap iX1400 ADF scanner 600 x 600 DPI A4 White:
This is an auto-generated long summary of Ricoh ScanSnap iX1400 ADF scanner 600 x 600 DPI A4 White based on the first three specs of the first five spec groups.

Ricoh ScanSnap iX1400. Maximum scan size: 216 x 360 mm, Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 40 ppm. Scanner type: ADF scanner, Product colour: White. Sensor type: Colour CIS, Light source: RGB LED, Scan file formats: JPG, PDF. Standard input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Post Card(JPN), ISO A-series sizes (A0...A9): A4, A5, A6

Out of the box, ready in minutes

The iX1400 is so easy to set up, anyone can do it. Wave goodbye to complex settings or driver compatibility issues. Just unbox, set up in minutes, and press the blue button to start enjoying one-touch scanning right away. It really is that simple.

Instant, secure connection

No one wants to spend time on installation. The fuss-free USB 3.2 connector plugs straight into your laptop or PC saving you the stress of fiddling about configuring Wi-Fi.

Fast and easy

Simply open the cover and ScanSnap is ready to go. Scan up to 50 sheets of single or double sided documents with ease at a speedy 40 sheets per minute. With a host of intelligent image processing functions done for you, you can scan confidently without adjusting any settings.

Quick Menu instant file creation

The ScanSnap Quick Menu allows you to instantly scan straight into the applications you know and use. Choose to scan images directly to a folder, email or even a printer. Extract data from receipts and business cards into csv files, or export scans to cloud storage locations. Create searchable PDFs, or instantly open your scan as a fully editable file in Word, Excel or Powerpoint. You can even add other applications to the Quick Menu, the choice is yours.

Compact, stylish, versatile

The sleek ScanSnap iX1400 fits right into a modern working space, wherever you call your desk. The large Automatic Document Feeder is perfect for A4-size documents as well as larger items that can be folded in half. This scanner packs advanced functionality into its beautifully compact size. The two-sided (Duplex) scanning feature will also cut job completion times in half.

Receipts and business cards are no longer a hassle

Effortlessly scan small documents with the Receipt Guide. Designed to be a comfortable fit even when the cover is closed, it dramatically simplifies document loading before hitting the scan button.

Industry-leading reliability

With professional grade feeding technology and ultrasonic sensors, ScanSnap handles multi-page documents with ease and can also alert you if two or more pages are fed through the scanner at once, delivering peace of mind that not a single page of your documents will get lost along the way.

ScanSnap Home software

ScanSnap Home software allows you to easily manage, edit, and utilise scanned data from documents, receipts, business cards, photos and more. Documents are automatically recognised and grouped according to document type (receipts, photographs, business cards etc.) while folders, tags, and keywords allow you to organise, search and find information more easily than ever before.

Brand Image Product code Product Stock Price from
Ricoh ScanSnap iX1600 ADF + Manual feed scanner 600 x 600 DPI A4 White Ricoh ScanSnap iX1600 ADF + Manual feed scanner 600 x 600 DPI A4 White
(show image)
PA03770-B401 ScanSnap iX1600 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu ScanSnap iX1500 ADF + Manual feed scanner 600 x 600 DPI A3 White Fujitsu ScanSnap iX1500 ADF + Manual feed scanner 600 x 600 DPI A3 White
(show image)
PA03770-B001 ScanSnap iX1500 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 5 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)