Olympus logo

Olympus E-510 4/3" 10 MP CMOS 3648 x 2736 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38749
Info modified on:
07 Mar 2024, 15:34:52
Long product name Olympus E-510 4/3" 10 MP CMOS 3648 x 2736 pixels Black:

E-510 Double Zoom Kit - 10MP, 3648 x 2736, 4/3" CMOS, 2.5" HyperCrystal LCD, USB 2.0

Short summary description Olympus E-510 4/3" 10 MP CMOS 3648 x 2736 pixels Black:

Olympus E-510, 10 MP, 3648 x 2736 pixels, 4/3", CMOS, 460 g, Black

Long summary description Olympus E-510 4/3" 10 MP CMOS 3648 x 2736 pixels Black:

Olympus E-510. Megapixel: 10 MP, Image sensor size: 4/3", Sensor type: CMOS, Maximum image resolution: 3648 x 2736 pixels. Display diagonal: 6,35 cm (2.5"). Weight: 460 g. Product colour: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.