location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 440 G6 Intel® Core™ i7 i7-10700T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
440
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
440 G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
294T7EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195697212673 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Oct 2023
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProOne 440 G6 Intel® Core™ i7 i7-10700T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7-10700T (2.0 GHz base frequency, up to 4.5 GHz with Intel® Turbo Boost Technology, 16 MB L3 cache, 8 cores)
  • - FreeDOS
  • - 60.5 cm (23.8") diagonal, FHD (1920 x 1080), IPS, anti-glare, 250 nits, 72% NTSC
  • - Intel® UHD Graphics 630
  • - 8 GB memory; 256 GB SSD storage
Warranty: 1 year (1-1-1) limited warranty and service offering includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ProOne 440 G6 Intel® Core™ i7 i7-10700T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Black :
The long product name of HP ProOne 440 G6 Intel® Core™ i7 i7-10700T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProOne 440 G6 All-in-One PC, 23.8", FreeDOS, Intel® Core™ i7, 8GB RAM, 256GB SSD, FHD
More>>>
HP ProOne 440 G6 Intel® Core™ i7 i7-10700T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Black:
The official description of HP ProOne 440 G6 Intel® Core™ i7 i7-10700T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ready for versatile work environments
Easy to deploy, sleek, and feature-rich, the HP ProOne 440 24 All-in-One PC features a contemporary design with business-class performance, collaboration, security, and manageability features.

Short summary description HP ProOne 440 G6 Intel® Core™ i7 i7-10700T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Black:
This short summary of the HP ProOne 440 G6 Intel® Core™ i7 i7-10700T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 440 G6, 60,5 cm (23.8"), Full HD, Intel® Core™ i7, 8 GB, 256 GB, FreeDOS

Long summary description HP ProOne 440 G6 Intel® Core™ i7 i7-10700T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Black:
This is an auto-generated long summary of HP ProOne 440 G6 Intel® Core™ i7 i7-10700T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Black based on the first three specs of the first five spec groups.

HP ProOne 440 G6. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: Black

Functionality for the multi-device world

Provide users with multiple devices options for how they work and stay productive. New flexibility is delivered by the HP ProOne 440 24 AiO that can be used as a full PC or as an additional display for another desktop or laptop PC.[3]

Sleek, elegant design

Stylish design and clean lines make this AiO suitable for a front desk or space-constrained work environments.

HP exclusive security and manageability

Help prevent data breaches and downtime with HP Sure Sense[4], HP Sure Click[5], and HP BIOSphere Gen5.[6] Simplify management with the HP Manageability Integration Kit.[7]

HP Sure Sense

Malware is evolving rapidly and traditional antivirus can’t always recognize new attacks. Protect your PC against never-before-seen attacks with HP Sure Sense, which uses deep learning AI to provide exceptional protection against advanced malware.

Fast performance, connectivity, and responsiveness

Get the exceptional combination of responsive performance, connectivity and speed with a 10th Gen Intel® Core™ processor that lets you launch, create, and connect fast and reliably. [2]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click. [8]

Powerful options

Choose a high-performance 10th Gen Intel® Core™ processor[2], powerful memory, and graphics.

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
RGB colour space
NTSC
Anti-glare screen
Yes
Colour gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-10700T
Processor cores
8
Processor threads
16
Processor boost frequency
4,5 GHz
Processor frequency *
2 GHz
Processor cache
16 MB
Processor cache type
L3
Configurable TDP-down frequency
1,3 GHz
Configurable TDP-down
25 W
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
64 GB
Memory slots
1
Memory slots type
SO-DIMM
Memory clock speed
2933 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Audio chip
Realtek ALC3252
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Camera HD type
Full HD
Privacy camera
Yes
Privacy type
Pop-up
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
DisplayPorts quantity
1
Combo headphone/mic port
Yes
Design
Product colour *
Black
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Everyday
Motherboard chipset
Intel Q470
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
FreeDOS
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP JumpStart
Yes
HP Support Assistant
Yes
HP front camera
HP Webcam
HP segment
Business
Power
AC adapter power
90 W
Weight & dimensions
Width (with stand)
472 mm
Depth (with stand)
201,5 mm
Height (with stand)
474,3 mm
Weight (with stand)
6,32 kg
Weight
7,75 kg
Package width
660 mm
Package depth
245 mm
Package height
462 mm
Package weight
11,6 kg
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Certificates
Low halogen
Yes
Packaging content
Mouse included
Yes
Keyboard included
Yes
Keyboard connectivity
Wired
Other features
Chassis type
All-in-One
Display diagonal (metric)
60,5 cm
Display included
Yes
Keyboard type
USB
Number of free internal memory expansion slots
1
Disclaimer HP ProOne 440 G6 Intel® Core™ i7 i7-10700T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Black:
Disclaimer

[2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[3] Second PC sold separately.
[4] HP Sure Sense requires Windows 10.
[5] HP Sure Click requires Windows 10 Pro or Enterprise. See https://bit.ly/2PrLT6A_SureClick for complete details.
[6] HP BIOSphere Gen5 is available on select HP Pro and Elite PCs. Features may vary depending on the platform and configurations.
[7] HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html.

[8] HP Sure Click supports Microsoft® Internet Explorer and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.

Technical specification disclaimers
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 36 GB (for Windows) of disk is reserved for system recovery software.
Must be configured at time of purchase.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Your product does not support Windows 8 or Windows 7. In accordance with Microsoft’s support policy, HP does not support the Windows 8 or Windows 7 operating system on products configured with Intel® and AMD 7th generation and forward processors or provide any Windows 8 or Windows 7 drivers on http://www.support.hp.com
Wireless access point and internet service required. Availability of public wireless access points limited. Wi-Fi 5 (802.11 ac) is backwards compatible with prior 802.11 specs.
HP Native Miracast Support: Miracast is a wireless technology your PC can use to project your screen to TVs, projectors, and streaming.
HP Driver Packs not preinstalled, however available for download at http://www.hp.com/go/clientmanagement.
Intel® Identity Protection Technology (Intel® IPT): Models configured with Intel® Core™ processors have the ability to utilize advanced security protection for online transactions. Intel® IPT, used in conjunction with participating web sites, provides double identity authentication by adding a hardware component in addition to the usual user name and password. Intel® IPT is initialized through an HP Client Security module.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
All power supplies are not available in every region.
Availability may vary by country.
The 2.5" SATA drive bay can be both HDD and SSD.
Ports are optional, choice of DisplayPort™ 1.4, HDMI 2.0, or Serial, and must be configured at time of purchase.
Actual data rate is determined by both the system's configured processor and memory module installed.
HP Drive Lock is not supported on NVMe drives.
HP BIOSphere Gen6 is available on select HP Pro and Elite PCs. See product specifications for details. Features may vary depending on the platform and configurations.
Intel® Turbo Boost technology requires a PC with a processor with Intel Turbo Boost capability. Intel Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.
Secure Erase for the methods outlined in the National Institute of Standards and Technology Special Publication 800-88 "Clear" sanitation method.
HP Password Manager requires Internet Explorer or Chrome™ or Firefox. Some websites and applications may not be supported. User may need to enable or allow the add-on / extension in the internet browser.
HP Support Assistant requires Windows and Internet access.
Windows Defender Opt In, Windows 10, and internet connection required for updates.
HP Client Security Manager Gen6 requires Windows and is available on select HP Pro and Elite PCs. See product specifications for details.
Ivanti Management Suite: subscription required.
HP Sure Click requires Windows 10 Pro or Enterprise. See https://bit.ly/2PrLT6A_SureClick for complete details.
HP Management Integration Kit for Microsoft System Center Configuration Management Gen 2: can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
Skype for Business Certified: Sold separately or as an optional feature.
For full Intel® vPro™ functionality, Windows, a vPro supported processor, vPro enabled chipset or higher and vPro enabled WLAN card are required. Some functionality, such as Intel Active management technology and Intel Virtualization technology, requires additional 3rd party software in order to run. Availability of future "virtual appliances" applications for Intel vPro technology is dependent on 3rd party software providers. Compatibility of this generation of Intel vPro technology-based hardware with future "virtual appliances" is yet to be determined.
Sold separately or as an optional feature.
Intel® Optane™ memory is sold separately. Intel® Optane™ memory system acceleration does not replace or increase the DRAM in your system. Available for HP commercial desktops and notebooks and for select HP workstations (HP Z240 Tower/SFF, Z2 Mini, ZBook Studio, 15 and 17 G5) and requires a SATA HDD, 7th Gen or higher Intel® Core™ processor or Intel ® Xeon® processor E3-1200 V6 product family or higher, BIOS version with Intel® Optane™ supported, Windows 10 version 1703 or higher, M.2 type 2280-S1-B-M connector on a PCH Remapped PCIe Controller and Lanes in a x2 or x4 configuration with B-M keys that meet NVMe™ Spec 1.1, and an Intel® Rapid Storage Technology (Intel® RST) 15.5 driver.
HP Cloud Recovery is available for HP Elite and Pro desktops and laptops PCs with Intel® or AMD processors and requires an open, wired network connection. Note: You must back up important files, data, photos, videos, etc. before use to avoid loss of data. Detail please refer to: https://support.hp.com/us-en/document/c05115630.
Touch screen: Sold separately or as an optional feature.
HP Sure Sense requires Windows 10.
Storage Drivelock does not work with Self Encrypting or Optane based storage.
Headphone/microphone combo OMTP and CTIA.
Simply sign up and start using Xerox® DocuShare® Go. No credit card. No obligation. Data will become unavailable unless a subscription is entered before the end of the 90 day free trial period. See visit www.xerox.com/docusharego for details.