location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad R400 Intel® Core™2 Duo P8700 35,8 cm (14.1") 3 GB DDR3-SDRAM 160 GB HDD Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
R
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NN7R6FR
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad R400 Intel® Core™2 Duo P8700 35,8 cm (14.1") 3 GB DDR3-SDRAM 160 GB HDD Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo P8700 2,53 GHz
  • - 35,8 cm (14.1") 1280 x 800 pixels 16:10
  • - 3 GB DDR3-SDRAM
  • - 160 GB HDD DVD-ROM
  • - Intel® GMA 4500MHD
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion)
  • - Windows Vista Business
Long product name Lenovo ThinkPad R400 Intel® Core™2 Duo P8700 35,8 cm (14.1") 3 GB DDR3-SDRAM 160 GB HDD Windows Vista Business :
The long product name of Lenovo ThinkPad R400 Intel® Core™2 Duo P8700 35,8 cm (14.1") 3 GB DDR3-SDRAM 160 GB HDD Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo P8700 (2.53 GHz), 3GB RAM, 160GB SATA 5400RPM HDD, 14.1" 1280x800px LCD, Intel GMA 4500MHD, CD-RW/DVD-ROM Combo, Intel WLAN 802.11agn, Gigabit Ethernet, UltraNav, Secure chip, FPR, 6c Li-Ion, Windows Vista Business
More>>>
Lenovo ThinkPad R400 Intel® Core™2 Duo P8700 35,8 cm (14.1") 3 GB DDR3-SDRAM 160 GB HDD Windows Vista Business:
The official description of Lenovo ThinkPad R400 Intel® Core™2 Duo P8700 35,8 cm (14.1") 3 GB DDR3-SDRAM 160 GB HDD Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With ThinkPad R400 14.1” widescreen, you get a mainstream performer at an affordable price. Its new battery life and power management features, switchable graphics, and variety of WLAN options give you options to meet a variety of computing needs.

Short summary description Lenovo ThinkPad R400 Intel® Core™2 Duo P8700 35,8 cm (14.1") 3 GB DDR3-SDRAM 160 GB HDD Windows Vista Business:
This short summary of the Lenovo ThinkPad R400 Intel® Core™2 Duo P8700 35,8 cm (14.1") 3 GB DDR3-SDRAM 160 GB HDD Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad R400, Intel® Core™2 Duo, 2,53 GHz, 35,8 cm (14.1"), 1280 x 800 pixels, 3 GB, 160 GB

Long summary description Lenovo ThinkPad R400 Intel® Core™2 Duo P8700 35,8 cm (14.1") 3 GB DDR3-SDRAM 160 GB HDD Windows Vista Business:
This is an auto-generated long summary of Lenovo ThinkPad R400 Intel® Core™2 Duo P8700 35,8 cm (14.1") 3 GB DDR3-SDRAM 160 GB HDD Windows Vista Business based on the first three specs of the first five spec groups.

Lenovo ThinkPad R400. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2,53 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 2,4 kg

Display
Display diagonal *
35,8 cm (14.1")
Display resolution *
1280 x 800 pixels
HD type
Not supported
LED backlight
No
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8700
Processor cores
2
Processor threads
2
Processor frequency *
2,53 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
9,5
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
160 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
160 GB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD-ROM
Card reader integrated
Yes
Compatible memory cards
MMC, MS Pro, SD, SDHC, xD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® GMA
On-board graphics card model *
Intel® GMA 4500MHD
Audio
Audio system
HD
Camera
Front camera
No
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGFE
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37006
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
110 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Fingerprint reader
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
30 - 80%
Weight & dimensions
Weight *
2,4 kg
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2012-03-18 02:59:18
Uk has collected 2 expert reviews for Lenovo ThinkPad R400 Intel® Core™2 Duo P8700 35.8 cm (14.1") 3 GB DDR3-SDRAM 160 GB HDD Windows Vista Business and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%