location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 622AV LCD POWER VIDEO webcam 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
622AV LCD POWER VIDEO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13547
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:03:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trust 622AV LCD POWER VIDEO webcam 1280 x 1024 pixels :
The long product name of Trust 622AV LCD POWER VIDEO webcam 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

622AV LCD POWER VIDEO
More>>>
Trust 622AV LCD POWER VIDEO webcam 1280 x 1024 pixels:
The official description of Trust 622AV LCD POWER VIDEO webcam 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Digital video camera to record videos with audio for Internet and e-mail use
3.5 cm colour LCD display for live viewfinder, review of videos and pictures and menu functions
4-in-1 functionality: digital video with audio camera, photo camera, audio recorder and webcam
Unlimited time of video, audio and number of pictures due to expandable CF memory
Digital photo camera with high 2.0 Megapixel camera resolution
Enhanced 3.1 Megapixel picture resolution for maximum photo quality

Short summary description Trust 622AV LCD POWER VIDEO webcam 1280 x 1024 pixels:
This short summary of the Trust 622AV LCD POWER VIDEO webcam 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 622AV LCD POWER VIDEO, 1280 x 1024 pixels, CMOS, 200 MB, 6 MB, 512 MB, LCD

Long summary description Trust 622AV LCD POWER VIDEO webcam 1280 x 1024 pixels:
This is an auto-generated long summary of Trust 622AV LCD POWER VIDEO webcam 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Trust 622AV LCD POWER VIDEO. Maximum video resolution: 1280 x 1024 pixels. Sensor type: CMOS. Minimum storage drive space: 200 MB, Internal memory: 6 MB, Maximum internal memory: 512 MB

Performance
Maximum video resolution *
1280 x 1024 pixels
Design
Sensor type
CMOS
Other features
Minimum storage drive space
200 MB
Internal memory
6 MB
Maximum internal memory
512 MB
Display
LCD
Brand Image Product code Product Stock Price from
Trust SlimLine Pro webcam 1,3 MP 1280 x 1024 pixels USB 2.0 Black, Silver Trust SlimLine Pro webcam 1,3 MP 1280 x 1024 pixels USB 2.0 Black, Silver
(show image)
16476 SlimLine Webcam Pro 0.00
(excl. VAT)
0 (incl. VAT)
Trust SpotLight Pro webcam 1,3 MP 640 x 480 pixels USB 2.0 Black Trust SpotLight Pro webcam 1,3 MP 640 x 480 pixels USB 2.0 Black
(show image)
16428 SpotLight Pro 0.00
(excl. VAT)
0 (incl. VAT)
Trust Chat webcam 640 x 480 pixels USB Black Trust Chat webcam 640 x 480 pixels USB Black
(show image)
16430 Chat Webcam 0.00
(excl. VAT)
0 (incl. VAT)