location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp U2421E LED display 61,2 cm (24.1") 1920 x 1200 pixels WUXGA LCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U2421E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-U2421E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184409503 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 571492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Sep 2024 15:45:08
The date of the most recent change of this product data-sheet in Icecat.
Dell U2421E User’s Guide (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell U2421E Dell Display Manager User’s Guide (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell U2421E - Quick Setup Guide (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL UltraSharp U2421E LED display 61,2 cm (24.1") 1920 x 1200 pixels WUXGA LCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61.2cm (24.1") WUXGA 1920 x 1200 LED IPS
  • - 8ms, 16:10, 350cd/m², 1000:1
  • - USB, HDMI, DisplayPort, RJ-45
Warranty: 3 Years Base Adv Ex
Long product name DELL UltraSharp U2421E LED display 61,2 cm (24.1") 1920 x 1200 pixels WUXGA LCD Silver :
The long product name of DELL UltraSharp U2421E LED display 61,2 cm (24.1") 1920 x 1200 pixels WUXGA LCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

61.2cm (24.1") WUXGA 1920 x 1200 LED IPS, 16:10, 350cd/m², 16.78M, 8ms, 178°/178°, 1000:1
More>>>
DELL UltraSharp U2421E LED display 61,2 cm (24.1") 1920 x 1200 pixels WUXGA LCD Silver:
The official description of DELL UltraSharp U2421E LED display 61,2 cm (24.1") 1920 x 1200 pixels WUXGA LCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience vibrant color and reduced harmful blue light emissions with ComfortView Plus. Featuring an RJ45 port for Ethernet connectivity.

Short summary description DELL UltraSharp U2421E LED display 61,2 cm (24.1") 1920 x 1200 pixels WUXGA LCD Silver:
This short summary of the DELL UltraSharp U2421E LED display 61,2 cm (24.1") 1920 x 1200 pixels WUXGA LCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp U2421E, 61,2 cm (24.1"), 1920 x 1200 pixels, WUXGA, LCD, 8 ms, Silver

Long summary description DELL UltraSharp U2421E LED display 61,2 cm (24.1") 1920 x 1200 pixels WUXGA LCD Silver:
This is an auto-generated long summary of DELL UltraSharp U2421E LED display 61,2 cm (24.1") 1920 x 1200 pixels WUXGA LCD Silver based on the first three specs of the first five spec groups.

DELL UltraSharp U2421E. Display diagonal: 61,2 cm (24.1"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Silver

It’s hard to look away
It’s hard to look away

Easy on the eyes: ComfortView Plus is an always-on, built-in low blue light screen that optimizes eye comfort by reducing potentially harmful blue light emissions while delivering excellent color accuracy.

Color consistency comes standard: See consistent, vibrant colors across a wide viewing angle enabled by In-Plane Switching (IPS) technology. With 99% sRGB coverage to an accuracy of Delta-E less than 2, you get precise hues right out of the box.

See more, scroll less: Boost productivity with an extended vertical view on this 24" 16:10 WUXGA (1920 x 1200) display which provides 11% more on-screen real estate.

Your productivity hub
Your productivity hub

Connect to productivity: With connectivity options like RJ45 and USB-C®, your monitor delivers robust Ethernet and power (up to 90W)—all in a clutter-free setup.

Quick access: Conveniently placed SuperSpeed USB 5Gbps and USB-C ports located at the front of the monitor allow quick connections to storage devices, mobile phones and other peripherals while enabling up to 15W of power delivery (via USB-C).

Enhanced manageability: Managing your monitor is easy with MAC Address pass-through, PXE Boot, and Wake-on-LAN conveniently built in.

Set up for more: DP out connectivity enables a multi-monitor setup by daisy chaining up to three monitors.

A step forward in design
A step forward in design

Beauty meets function: Masterfully crafted with a premium platinum silver finish, small base and an elegant cable management system that hides cords within the monitor riser.

Easy to use: Navigate the menu and adjust screen settings with the joystick control. We’ve also given you the option to snap on the Dell Slim Soundbar (SB521A) and enjoy exceptional sound quality.

Comfort is key: Tilt, swivel, pivot and adjust the height of your monitor to a maximum of 150mm because you should be comfortable while you work.

Expand your efficiency: Experience a seamless view across multiple monitors with the virtually borderless InfinityEdge design. And, with a dual monitor setup, you can increase your productivity by up to 21%.

Green thinking: For today and tomorrow
Green thinking: For today and tomorrow

Environmental standards: This monitor meets the latest regulatory and environmental standards such as EnergyStar®, EPEAT® Gold, and TCO certified.

Eco-conscious packaging: To reduce our manufacturing impact on the environment, this monitor is shipped Styrofoam-free and the packaging is made of at least 75% recycled cardboard.

Energy conservation: Save energy when your monitor is not in use with PowerNap, a feature that dims or puts your monitor to sleep when it’s not in use.

Dell Display Manager
Dell Display Manager

Productive at every level: Easy Arrange allows you to easily tile multiple applications across one or more screens with 38 pre-set window partitions and the ability to personalize up to five windows, giving you improved multitasking abilities.

Seamless transitions: The auto-restore feature remembers where you left off, so applications will go back to where you left them, even after you’ve unplugged.

More ways to manage: Asset management reports allow IT managers to quickly capture and track monitor information as well as configure multiple monitors at once through a single setup.

The key to convenience: Shortcut keys can save you even more time, letting you easily configure your display management settings so you can get to work faster.

A brand you can rely on
A brand you can rely on

As the No. 1 monitor brand worldwide for seven consecutive years (2013 to 2020), we take pride in our unyielding commitment to quality and the utmost satisfaction of our customers.

Premium Panel Exchange
Premium Panel Exchange

The Dell Premium Panel Exchange allows a free panel replacement during the Limited Hardware Warranty period even if only one bright pixel is found.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
61,2 cm (24.1")
Display resolution *
1920 x 1200 pixels
HD type *
WUXGA
Native aspect ratio *
16:10
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time *
8 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1600 x 900, 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Response time (fast)
5 ms
Pixel pitch
0,27 x 0,27 mm
Pixel density
93,95 ppi
Horizontal scan range
30 - 83 kHz
Vertical scan range
49 - 76 Hz
Viewable size, horizontal
51,8 cm
Viewable size, vertical
32,4 cm
Viewable size diagonal
61,1 cm
High Dynamic Range (HDR) supported
No
Colour gamut
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Silver
Front bezel colour
Black
Detachable stand
Yes
Feet colour
Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
1
USB Type-A downstream ports quantity
3
USB Type-C downstream ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
2
DisplayPort version
1.4
Audio input
No
Audio output
Yes
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Ergonomics
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
17 kWh
Power consumption (typical) *
17,2 W
Power consumption (standby) *
0,2 W
Power consumption (max)
186 W
Power consumption (off)
0,2 W
Power consumption (PowerSave)
16,1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
344899
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width (with stand)
530,8 mm
Depth (with stand)
173 mm
Height (with stand)
510,7 mm
Weight (with stand)
5,7 kg
Width (without stand)
530,8 mm
Depth (without stand)
50 mm
Height (without stand)
339,3 mm
Weight (without stand)
4 kg
Bezel width (side)
6,2 mm
Bezel width (top)
6,2 mm
Bezel width (bottom)
9,1 mm
Packaging data
Package width
723,1 mm
Package depth
139,9 mm
Package height
427 mm
Package weight
8,6 kg
Sustainability
Sustainability certificates
ENERGY STAR
Carbon footprint
Total carbon footprint (kg of CO2e)
610
Total carbon emissions, standard deviation (kg of CO2e)
106
Carbon emissions, manufacturing (kg of CO2e)
434
Carbon emissions, logistics (kg of CO2e)
45
Carbon emissions, energy usage (kg of CO2e)
128
Carbon emissions, end-of-life (kg of CO2e)
3
Total carbon emissions, w/o use phase (kg of CO2e)
482
Other features
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ethernet LAN (RJ-45) ports
1
Logistics data
Harmonized System (HS) code
85285210
Source Testseek summary Average rating
Reviews
Updated:
2020-11-27 03:56:56
Uk has collected 2 expert reviews for DELL UltraSharp U2421E LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LCD Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Nederland 3 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
España 1 distributor(s)
Disclaimer DELL UltraSharp U2421E LED display 61,2 cm (24.1") 1920 x 1200 pixels WUXGA LCD Silver:
Disclaimer

Actual configuration might differ from illustration
Product Carbon Footprint (PCF):
1. Dell generally uses the PAIA (Product Attribute to Impact Algorithm)(http://msl.mit.edu/projects/paia/main.html) tool for product carbon footprint calculations.
2. Docking station related PCFs are extracted from corresponding LCAs and as such do not follow the PAIA methodology used for calculating other PCFs in this report.
3. PAIA method is developed by the Massachusetts Institute of Technology’s Materials Systems Laboratory and partners.
4. All estimates of carbon footprint are uncertain. Dell Technologies reports the 5th and 95th percentile of the carbon footprint estimate to reflect this uncertainty wherever possible. (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0)
5. Please note the emission estimate in this report is calculated using the mean value along with the standard deviation for that product model.
6. Use of default inputs (i.e. not primary data) and assumptions on location of use and other fields can introduce a standard deviation which must be taken into account while completing the calculations.
7. Please note, PAIA uses the ecoinvent Database (https://ecoinvent.org/the-ecoinvent-database/)whenever primary data is not made available for calculations.
8. For client and commercial end user computing products, minimum configurations were assumed for calculations. For Server and Storage products, typical configurations or ENERGY STAR (https://www.energystar.gov/products) configurations were used for calculations.
9. Use Phase emissions were calculated based on the location of use as "Europe" i.e. the Use Phase emissions are not specific to a single country / location.
10. The report does provide an option for a total emissions number for manufacturing, transport and end of life while leaving the use phase emissions out, in case the customer uses their own calculation methodology for use phase emissions.
11. The lifetime usage assumption at the product family level is as follows: Desktop, Notebook - 4 years, Display - 5 years and Servers - 4 years.
12. For detailed assumptions please refer to the product datasheets in the Dell Technologies reports (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0).
13. The results from the PAIA tool are liable to change over time as the methodology is improved and datasets are updated. The PAIA version used to calculate emissions has been indicated with each record in the report.
14. Metrics used: The units for global warming potential are in kgCO2-equivalent or MT (metric ton) CO2-equivalent (CO2e).
15. Beginning in June 2024, the data dashboard now incorporates PCF values computed using the Dell PCF calculator. It’s important to note that the default location utilized for these calculations shown on the data dashboard is Europe. To access PCF values calculated for the USA and China locales, please refer to the Product PCF PDF document on Dell.com.