location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T1100ps 1118 mm Printer large format printer Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet T1100ps 1118 mm Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6688A
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 26 Jan 2010
Product end of life date
Warranty: Two year, next business day, onsite
Long product name HP Designjet T1100ps 1118 mm Printer large format printer Ethernet LAN :
The long product name of HP Designjet T1100ps 1118 mm Printer large format printer Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Designjet T1100ps 44-in Printer
More>>>
HP Designjet T1100ps 1118 mm Printer large format printer Ethernet LAN:
The official description of HP Designjet T1100ps 1118 mm Printer large format printer Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to increase your productivity, the HP Designjet T1100 Printer series enables easy, efficient workteam printing for all your CAD and GIS projects. Using HP Vivera inks, the Three-black ink set enhances detail and produces images with even subtle contrasts from vivid colour to soft tones, plus true neutral grey. Fast print and processing speeds; networking, manageability features and full compatibility enable time savings and printing dependability on your CAD and GIS projects.

Features

Short summary description HP Designjet T1100ps 1118 mm Printer large format printer Ethernet LAN:
This short summary of the HP Designjet T1100ps 1118 mm Printer large format printer Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T1100ps 1118 mm Printer, TIFF, Cyan, Magenta, Matte black, Photo black, Yellow, 3 (matte black and yellow, magenta and cyan, photo black and gray), 1 sheets, Bond and coated paper (bond, coated, heavyweight coated, super heavyweight coated), photographic..., > 0.8

Long summary description HP Designjet T1100ps 1118 mm Printer large format printer Ethernet LAN:
This is an auto-generated long summary of HP Designjet T1100ps 1118 mm Printer large format printer Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet T1100ps 1118 mm Printer. Page description languages: TIFF, Printing colours: Cyan, Magenta, Matte black, Photo black, Yellow, Print head: 3 (matte black and yellow, magenta and cyan, photo black and gray). Total input capacity: 1 sheets. Media types supported: Bond and coated paper (bond, coated, heavyweight coated, super heavyweight coated), photographic..., Media thickness: > 0.8, Maximum roll length: 91,4 m. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A. Display: LCD, Internal memory: 256 MB, Internal storage capacity: 40 GB