location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex ViewMaster M5 Monitorarm 013 61 cm (24") Black Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ViewMaster M5 Monitorarm 013
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53.013 show
Show alternative article codes used in the online market place
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
standard (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dataflex ViewMaster M5 Monitorarm 013 61 cm (24") Black Desk
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 12 kg
  • - Maximum screen size: 61 cm (24")
  • - Mounting type: Desk
  • - Aluminium Black
Long product name Dataflex ViewMaster M5 Monitorarm 013 61 cm (24") Black Desk :
The long product name of Dataflex ViewMaster M5 Monitorarm 013 61 cm (24") Black Desk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ViewMaster M5 Monitor Arm 013
More>>>
Dataflex ViewMaster M5 Monitorarm 013 61 cm (24") Black Desk:
The official description of Dataflex ViewMaster M5 Monitorarm 013 61 cm (24") Black Desk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The arms are made of strong, die-cast aluminium and are built to last a life time. The main body contains a small swiveling arm holding the ball joint attachment which renders complete 3-dimensional movebility to the VESA MIS-D (75/100mm) mount.

- Built-in SUSPA® gas-spring
- Step less height adjustability from 455mm
- Integrated/concealed cable management
- Die-cast aluminium
- VESA: MIS-D 75 x 75/100 x 100mm compatible
- Rotate 360 °, tilt 145°, lateral 180°
- Weight capacity: 2kg.-12kg. (up to 24"/24"W)
- Maximum reach: 360mm
- Three-dimensional movement
- Touch screen stable
- To be mounted on several ViewMaster Modular components

Short summary description Dataflex ViewMaster M5 Monitorarm 013 61 cm (24") Black Desk:
This short summary of the Dataflex ViewMaster M5 Monitorarm 013 61 cm (24") Black Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex ViewMaster M5 Monitorarm 013, 12 kg, 61 cm (24"), Black

Long summary description Dataflex ViewMaster M5 Monitorarm 013 61 cm (24") Black Desk:
This is an auto-generated long summary of Dataflex ViewMaster M5 Monitorarm 013 61 cm (24") Black Desk based on the first three specs of the first five spec groups.

Dataflex ViewMaster M5 Monitorarm 013. Maximum weight capacity: 12 kg, Maximum screen size: 61 cm (24"). Tilt angle range: -55 - 55°. Product colour: Black

Mounting
Maximum weight capacity *
12 kg
Maximum screen size *
61 cm (24")
Mounting type *
Desk
Ergonomics
Tilt angle range
-55 - 55°
Swivel angle
-90°
Angle of rotation
360°
Design
Housing material
Aluminium
Product colour *
Black
Weight & dimensions
Height
360 mm
Other features
Screen size compatibility
24"
Mounting interface
VESA: MIS-D 75 x 75/100 x 100mm