location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DUB-1340 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DUB-1340
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DUB-1340/E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7900693454940 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 251991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 09:00:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link DUB-1340 Black :
The long product name of D-Link DUB-1340 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port SuperSpeed USB 3.0 Hub
More>>>
D-Link DUB-1340 Black:
The official description of D-Link DUB-1340 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 4 USB 3.0 type A ports, 1 USB 3.0 type Micro-B port to connect to a computer
- Can work without external power or with the included power supply to provide power to connected USB devices
- 10 times faster than the current USB 2.0 standard
- Several USB hubs can be connected in cascade to support up to 127 USB devices
- Backward compatible with every USB standard
- Compatible with Windows, Mac OS and Linux – no drivers needed

Overview

The DUB-1340 4-port USB 3.0 Hub connects the new generation of USB 3.0 devices -such as printers, camcorders and USB Hard Drives- to your computer at the fastest speeds. It comes with its own power supply to provide power to connected USB devices, and is backward compatible with both USB 2.0 and USB 1.0 standards.

USB 3.0 SuperSpeed

D-Link’s DUB-1340 complies with the new USB 3.0 standard, which provides speeds of up to 4.8 Gbps. This is 10 times the speed of the current USB 2.0 standard, and allows you to transfer a High Definition film in around 70 seconds, or 100 images in 1 second.

Compatible with every USB standard

The DUB-1340 works with any USB device and is backward compatible with both USB 1.0 and 2.0 standards. It is also compatible with OHCI (Open Host Controller Interface) and EHCI (Enhanced Host Controller Interface).

Works without external power or with the included power supply

This 4-port USB 3.0 Hub can provide power to connected USB devices (like USB Hard Drives) by means of the included power supply. This is not necessary when the devices connected to the hub don’t need to be powered from the USB port. This feature makes the DUB-1340 a truly portable solution.

Expandable to grow with your needs

The DUB-1340 can be connected in cascade to provide additional USB 3.0 ports. Up to 42 hubs can be connected in daisy-chain configuration with a total number of 127 available ports.

Works on any computer

The DUB-1340 works with any Windows, Mac or Linux system. Your computer will detect the USB hub and install the drivers automatically, so there is no need to carry the drivers on a CD or a memory dongle.

Short summary description D-Link DUB-1340 Black:
This short summary of the D-Link DUB-1340 Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DUB-1340, Black, USB, 5 V, 4 A, Windows XP, Vista, 7 Mac OS X +, 60 g

Long summary description D-Link DUB-1340 Black:
This is an auto-generated long summary of D-Link DUB-1340 Black based on the first three specs of the first five spec groups.

D-Link DUB-1340. Product colour: Black, Cable type: USB. Input voltage: 5 V, Output current: 4 A. Compatible operating systems: Windows XP, Vista, 7 Mac OS X +. Weight: 60 g. Package width: 150 mm, Package depth: 225 mm, Package height: 68 mm

Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Ports quantity *
4
DC-in jack
Yes
Features
Product colour
Black
Cable type
USB
Plug and Play
Yes
Power
Input voltage
5 V
Output current
4 A
System requirements
Compatible operating systems
Windows XP, Vista, 7 Mac OS X +
Weight & dimensions
Weight
60 g
Packaging data
Package width
150 mm
Package depth
225 mm
Package height
68 mm
Package weight
67 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 50 °C
Logistics data
Pallet gross weight (air)
324,5 kg
Number of cartons per pallet (air)
63 pc(s)
Quantity per pallet (air)
630 pc(s)
Pallet height (air)
193 cm
Pallet gross weight (sea)
324,5 kg
Number of cartons per pallet (sea)
63 pc(s)
Quantity per pallet (sea)
630 pc(s)
Pallet height (sea)
193 cm
Pallet width
120 cm
Pallet length
110 cm
Shipping (inner) case width
31,4 cm
Shipping (inner) case length
36 cm
Harmonized System (HS) code
84719000
Shipping (inner) case height
25,3 cm
Shipping (inner) case weight
4,71 kg
Quantity per shipping (inner) case
10 pc(s)
Shipping (inner) case net weight
2,4 kg
Other features
Mac compatibility
Yes
Dimensions (WxDxH)
97,97 x 72,45 x 20,27 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 04:06:49
Uk has collected 5 expert reviews for D-Link DUB-1340 Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
gadgetspeak.com
Updated:
2013-11-01 02:21:45
Backward compatible with previous versions of the technology, the latest incarnation of USB offers various enhancements that might appeal...
64%
Brand Image Product code Product Stock Price from
D-Link DUB-1340 interface hub Black D-Link DUB-1340 interface hub Black
(show image)
DUB-1340 DUB-1340 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Magyarország 2 distributor(s)
Sverige 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)