location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel Pentium E2140 processor 1,6 GHz 1 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pentium
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Desktop
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E2140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80557E2140 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5032037007689 show
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:25:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel Pentium E2140 processor 1,6 GHz 1 MB L2 Box
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Pentium® D E2140 1,6 GHz
  • - 1 MB L2 LGA 775 (Socket T)
  • - Processor cores: 2 65 nm 64-bit 65 W
  • - Box Cooler included
Long product name Intel Pentium E2140 processor 1,6 GHz 1 MB L2 Box :
The long product name of Intel Pentium E2140 processor 1,6 GHz 1 MB L2 Box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Pentium® Processor E2140
(1M Cache, 1.60 GHz, 800 MHz FSB)
More>>>
Short summary description Intel Pentium E2140 processor 1,6 GHz 1 MB L2 Box:
This short summary of the Intel Pentium E2140 processor 1,6 GHz 1 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Pentium E2140, Intel® Pentium® D, LGA 775 (Socket T), 65 nm, Intel, E2140, 1,6 GHz

Long summary description Intel Pentium E2140 processor 1,6 GHz 1 MB L2 Box:
This is an auto-generated long summary of Intel Pentium E2140 processor 1,6 GHz 1 MB L2 Box based on the first three specs of the first five spec groups.

Intel Pentium E2140. Processor family: Intel® Pentium® D, Processor socket: LGA 775 (Socket T), Processor lithography: 65 nm. Market segment: Desktop, Number of Processing Die Transistors: 105 M, Processing Die size: 77 mm². Package type: Retail box. Processor package size: 37.5 x 37.5 mm. Compatibility: Intel X38ML, BSHBBL, S3200SHV, S3210SHLX, S3210SHLC, SR1530HSH, SR1530SH, Cache memory: 1 MB

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 16:17:06
Uk has collected 9 expert reviews for Intel Pentium E2140 processor 1.6 GHz 1 MB L2 Box and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-07-31 16:16:38
The arrival of a new Pentium processor may not sound very exciting, but dont be put off by the name. Intels Pentium Dual Core E2140 uses the companys Core technology, rather than being a throw-back to the previous generation of processors. The re...
100%
pcauthority.com.au
Updated:
2011-11-07 17:51:27
A range of cut-down Core 2 Duo processors that are fine for everyday tasks. The Pentium, Intel’s old premium brand, is now a little brother to the Core 2 Duo, and a new dual-core Celeron provides parallel processing on an even leaner budget. The...
0%
Brand Image Product code Product Stock Price from
Intel

Intel Pentium E2160 processor 1,8 GHz 1 MB L2 Box
(show image)
BX80557E2160R E2160 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Pentium E2160 processor 1,8 GHz 1 MB L2 Box
(show image)
BX80557E2160 E2160 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)