HP logo

HP Blue Bluetooth Speaker 350

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206962
Info modified on:
08 Apr 2024, 00:01:07
End of life date:
29 Feb 2024
Bullet Points HP Blue Bluetooth Speaker 350:
  • - Keep your music playing with this inventive indicator that lets you know when you’re running low.
  • - Enjoy easy plug and play with the USB-C® port, designed for optimal charging.
  • - Take your music on-the-go with a compact design and easily accessible lanyard slot.
  • - Enjoy convenient controls: power on and off, answer calls, and adjust the volume for a better audio experience.
  • - Easily connect to any device and jam all night with the 3.5 mm input.
Warranty:
Two-year limited warranty.
Long product name HP Blue Bluetooth Speaker 350:

Blue Bluetooth Speaker 350

HP Blue Bluetooth Speaker 350:

Music on the move
Go wherever your music takes you with the perfectly portable Bluetooth® 5 speaker.

Short summary description HP Blue Bluetooth Speaker 350:

HP Blue Bluetooth Speaker 350, Wireless, Blue, Built-in battery, 180 g, 78,5 mm, 102,1 mm

Long summary description HP Blue Bluetooth Speaker 350:

HP Blue Bluetooth Speaker 350. Connectivity technology: Wireless. Product colour: Blue. Battery type: Built-in battery. Weight: 180 g, Width: 78,5 mm, Depth: 102,1 mm. Package width: 105 mm, Package depth: 112 mm, Package height: 50 mm

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Blue Bluetooth Speaker 350 2D803AA:
[1] Bluetooth must be turned on in setting for device detection and data charges may apply. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license. Device with Bluetooth 5 compatible hardware required for full Bluetooth 5 functionality.
[2] Bluetooth 5.0 supports up to 2 Mbps theoretical maximum data transfer speeds compared to Bluetooth 4.2 which supports up to 1 Mbps. Bluetooth theoretical maximum data transfer speeds compared at short range using Bluetooth 5 compatible hardware.
[3] Bluetooth 5.0 supports up to a theoretical maximum range of 800 feet compared to Bluetooth 4.2 which supports up to 200 feet using Bluetooth 5.0 compatible hardware.
[4] Product passed IP54 testing for protection against dust ingress and water splashes. IP ratings are not a guarantee of future performance.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.