location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RV705AA graphics card AMD FireGL V3350 0,25 GB GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RV705AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RV705AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736826426 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2007
Product end of life date
quickspecs (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP RV705AA graphics card AMD FireGL V3350 0,25 GB GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD FireGL V3350 0,25 GB GDDR2
  • - 128 bit PCI Express x16
  • - DVI-I ports quantity: 2
  • - DirectX version: 9.0 OpenGL version: 2.0
Long product name HP RV705AA graphics card AMD FireGL V3350 0,25 GB GDDR2 :
The long product name of HP RV705AA graphics card AMD FireGL V3350 0,25 GB GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

256MB DDR2, PCI-E, Dual DVI-I
More>>>
HP RV705AA graphics card AMD FireGL V3350 0,25 GB GDDR2:
The official description of HP RV705AA graphics card AMD FireGL V3350 0,25 GB GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features
-Powered by ATI’s next generation ATI FireGL™ graphics processor unit (GPU) with Avivo™ Technology.
-Scalable ultra-threaded architecture with 2 Parallel Geometry Engines and 4 Pixel Shader Processors.
-Full Shader Model 3.0 support for vertex and pixel shaders.
-256MB DDR2 graphics memory.
-High Dynamic Range (HDR) rendering with 8-bit, 10-bit, and 16-bit per RGB color component support.
-High fidelity display engine capable of producing over one trillion colors.
-Optimized and certified for CAD and DCC applications.
-Direct access to ATI’s dedicated workstation technical support team.

Next Generation Workstation Graphics - Power for Today and Tomorrow
Featuring full Shader Model 3.0 support and a scalable ultra-threaded architecture with true 128-bit floating point precision, 2 parallel geometry engines, and 4 pixel shader processors, ATI FireGL V3350 provides the graphics horsepower for today's professional applications and tomorrow's technology innovations. It's no wonder that animators, engineers and medical professionals rely on ATI FireGL workstation accelerators with Avivo Technology for better performance, higher image quality, and superior value.

Unprecedented Visual Fidelity with ATI Avivo Technology
Designed with a 10-bit display pipeline and High Dynamic Range (HDR) 16-bit per RGB color component display capability, ATI FireGL workstation graphics accelerators with Avivo Technology can produce over one trillion colors for the most vibrant visual fidelity.

World Class Performance, Reliability, and Support
ATI FireGL workstation graphics accelerators are thoroughly tested and certified with all major Computer Aided Design (CAD) and Digital Content Creation (DCC) applications to ensure optimized performance and compatibility. ATI FireGL unified drivers reduce total cost of ownership by simplifying system administration and maintenance. ATI offers direct customer access to a dedicated workstation technical support team.

Short summary description HP RV705AA graphics card AMD FireGL V3350 0,25 GB GDDR2:
This short summary of the HP RV705AA graphics card AMD FireGL V3350 0,25 GB GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP RV705AA, FireGL V3350, 0,25 GB, GDDR2, 128 bit, PCI Express x16

Long summary description HP RV705AA graphics card AMD FireGL V3350 0,25 GB GDDR2:
This is an auto-generated long summary of HP RV705AA graphics card AMD FireGL V3350 0,25 GB GDDR2 based on the first three specs of the first five spec groups.

HP RV705AA. Graphics processor family: AMD, Graphics processor: FireGL V3350. Discrete graphics card memory: 0,25 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Processor
Graphics processor family *
AMD
Graphics processor *
FireGL V3350
Memory
Discrete graphics card memory *
0,25 GB
Graphics card memory type *
GDDR2
Memory bus *
128 bit
Ports & interfaces
Interface type *
PCI Express x16
DVI-I ports quantity *
2
Performance
PhysX
No
Performance
TV tuner integrated *
No
DirectX version *
9.0
Shader model version *
3.0
OpenGL version *
2.0
Dual Link DVI *
Yes
Design
Cooling type *
Active
Weight & dimensions
Weight
550 g
Depth
241,3 mm
Height
57,2 mm
Width
190,5 mm