location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL M210X data projector Standard throw projector 2000 ANSI lumens DLP XGA (1024x768) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M210X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M210X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5391519668283 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2022 12:01:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL M210X data projector Standard throw projector 2000 ANSI lumens DLP XGA (1024x768) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Standard throw projector Black
  • - DLP 2000 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 2100:1
  • - Screen size compatibility: 581,4 - 7691,1 mm (22.9 - 302.8")
  • - Built-in speaker(s) 1 W
  • - 3D
  • - 210 W
Long product name DELL M210X data projector Standard throw projector 2000 ANSI lumens DLP XGA (1024x768) 3D Black :
The long product name of DELL M210X data projector Standard throw projector 2000 ANSI lumens DLP XGA (1024x768) 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP, 1024 x 768, 4:3, 2100:1, 2000 Lumens, F/2.41-2.55, 12m Distance Max, 3D, 1 x VGA In, 1 x S-Video In, 1 x HDMI 1.3, HDCP, 1 x Composite In, Audio In/Out Stereo, 1 x USB, 5000 h (Eco), 1.18kg
More>>>
DELL M210X data projector Standard throw projector 2000 ANSI lumens DLP XGA (1024x768) 3D Black:
The official description of DELL M210X data projector Standard throw projector 2000 ANSI lumens DLP XGA (1024x768) 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Travel Lightly, Present Powerfully
With its lightweight design, superb color accuracy and flexible connectivity options, the Dell M210X Mobile Series Projector offers an ideal solution for road warriors, educational professionals, and others who need to present powerfully while staying on the move.

- Compact and light (2.6 lbs./1.18kg) for easy presenting on-the-go
- Up to 2000 ANSI lumens (max) brightness for effective lights-on presentations
- XGA (1024x768) native resolution for up to 63% more pixels than SVGA (800x600)

Small Size, Big Features

Don’t sacrifice projector essentials just to reduce weight. With the Dell M210X Mobile Series Projector, you get a compact and light business projector that doesn’t skimp on features – or performance.

Ultra-Light Portability: At just 2.6 lbs (1.18 kg), the M210X Projector can easily go wherever work takes you. A soft, fashionable carrying case adds convenience during travel, as well as plenty of room for cables and other accessories.

Exceptional Brightness & Contrast: 2000 ANSI lumens (max) brightness and high 2100:1 typical (full on/full off) contrast ratio help to ensure that your presentations retain their impact in a wide variety of rooms and ambient-light conditions.

Riveting Resolution: XGA (1024x768) native resolution with native 4:3 aspect ratio offers superb quality during data presentations and hi-definition (HD) viewing, with up to 63% more pixels than SVGA (800x600).

DLP & BrilliantColor: Equipped with DLP and BrilliantColor technology, the M210X Projector offers impressive picture reliability and an increase in color brightness by up to 50% over DLP projectors without BrilliantColor.

Control in the Palm of Your Hand

From its flexible connectivity options to its versatile usage and setup features, the Dell M210X Mobile Series Projector ensures that control always stays at arm’s reach.

Easy Connectivity: The M210X offers multiple connectivity options to enhance multimedia presentations, including VGA, HDMI, S-Video In, and Audio In/Out ports.

Closed Captioning: Built-in closed-captioning1 capability allows users with hearing disabilities to read the audio portion of select video and TV programs as on-screen text.

3D Capable2: The M210X projector is capable of adapting to 3D, ensuring that you are ready for the next generation of powerful presentations.

Big-Picture View: A 302-inch maximum projection size at 39 feet (12m) (projector-to-screen distance) helps to ensure that all your ideas play on a grand stage.

Convenient Controls: A full-featured remote control lets you easily perform quick shutdowns, adjust crooked images, change video modes or even hide presentations (via the Blank Screen feature).

Designed for Low Total Cost of Ownership

The Dell M210X Mobile Series Projector offers thoughtful design features and comprehensive support options that make it easy to enjoy a low total cost of ownership.

Power-Saving Design: The EuP-compliant Dell M210X Projector consumes less than 1 watt of electricity in standby mode.

Long Lamp Life: Enjoy added cost savings with a long lamp life of up to 3000 hours (Typical-Mode) and 5000 hours (Eco-Mode).

Built-In Security: Password protection and a security-lock slot offer peace of mind when using the M210X Projector in public spaces.

Reliable Service & Support: Get back up and running quickly with Dell’s standard 2-Year Limited Hardware Warranty and 2-Year Advanced Exchange Service. Enjoy added peace of mind with an optional limited hardware warranty extension of up to 5 years, or optional Accidental Damage Service (U.S. only).

Short summary description DELL M210X data projector Standard throw projector 2000 ANSI lumens DLP XGA (1024x768) 3D Black:
This short summary of the DELL M210X data projector Standard throw projector 2000 ANSI lumens DLP XGA (1024x768) 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL M210X, 2000 ANSI lumens, DLP, XGA (1024x768), 2100:1, 581,4 - 7691,1 mm (22.9 - 302.8"), 1 - 12 m

Long summary description DELL M210X data projector Standard throw projector 2000 ANSI lumens DLP XGA (1024x768) 3D Black:
This is an auto-generated long summary of DELL M210X data projector Standard throw projector 2000 ANSI lumens DLP XGA (1024x768) 3D Black based on the first three specs of the first five spec groups.

DELL M210X. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 5000 h. Analog signal format system: NTSC 4.43, NTSC J, NTSC M, PAL 60, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, PAL Nc, SECAM..., Supported graphics resolutions: 1024 x 768 (XGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 720p. Optical disc player type: Not included. RMS rated power: 1 W

Projector
Screen size compatibility *
581,4 - 7691,1 mm (22.9 - 302.8")
Projection distance
1 - 12 m
Projector brightness *
2000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2100:1
Uniformity
85%
Keystone correction, vertical
-35 - 40°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
5000 h
Lamp power
165 W
Lamps quantity
1 lamp(s)
Video
Analog signal format system *
NTSC 4.43, NTSC J, NTSC M, PAL 60, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, PAL Nc, SECAM B, SECAM D, SECAM G, SECAM K, SECAM K1, SECAM L
Full HD *
No
HD-Ready
No
3D *
Yes
3D Ready
Yes
Supported graphics resolutions
1024 x 768 (XGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Composite video in *
1
DVI port *
No
CardBus PCMCIA slot type
No
AC (power) in
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Bluetooth
No
Storage
Card reader integrated *
No
Optical disc player type
Not included
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
1 W
Number of built-in speakers
1
Design
Market positioning *
Portable
Product type *
Standard throw projector
Product colour *
Black
Cable lock slot
Yes
Power
Power consumption (typical) *
210 W
Power consumption (standby) *
1 W
Power consumption (PowerSave)
12 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Supplier features
Battery type
2 x AAA
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
0 - 60 °C
Weight & dimensions
Width
205 mm
Depth
155 mm
Height
75,9 mm
Weight *
1,18 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
VGA
Carrying case
Yes
Other features
Aspect ratio
4:3
Audio input
1
Audio output
1
Dimensions (WxDxH)
205 x 155 x 75,9 mm
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2011-10-21 08:51:30
Uk has collected 1 expert review for DELL M210X data projector Standard throw projector 2000 ANSI lumens DLP XGA (1024x768) 3D Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%