location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR DGN2200 wireless router Gigabit Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DGN2200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGN2200-100NAS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 07:50:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR DGN2200 wireless router Gigabit Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 300 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 5
Long product name NETGEAR DGN2200 wireless router Gigabit Ethernet Black :
The long product name of NETGEAR DGN2200 wireless router Gigabit Ethernet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N300 - ADSL2+, 802.11 b/g/n 2.4 GHz, 4x Fast Ethernet, WPA/WPA2-PSK WEP, 300g
More>>>
NETGEAR DGN2200 wireless router Gigabit Ethernet Black:
The official description of NETGEAR DGN2200 wireless router Gigabit Ethernet Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NETGEAR N300 Wireless ADSL2+ Modem Router Router is ideal for both professional and personal Internet use, providing Wireless-N speed for simultaneous downloads, voice and music, and online gaming. Complete with a built-in DSL modem, it is compatible with all major DSL Internet service providers. Storage for downloads is easy with ReadySHARE™ for shared access to a USB storage device.

- Built-in DSL modem — ADSL2+ modem and router combined create complete gateway for DSL Internet connection
- Faster downloads and online gaming — Provides Wireless-N speed for simultaneous downloads, streaming voice and music and online gaming, in addition to basic Internet applications
- Share Internet connection — Allows Internet broadband sharing and the freedom of wireless Internet usage
- Shared storage — ReadySHARE™ provides fast and easy shared access to an external USB storage device
- Easy setup — Smart Wizard® CD with graphical installation guide and multi-language support
- Live Parental Controls — Keeps your Internet experience safe
- Blocks unsafe Internet content and applications and can be managed from anywhere
- Protects connected devices through the router such as PCs, gaming consoles, and iPod touch
- Jitter-free voice and gaming — Automatic Quality of Service (QoS) for reliable Internet connections
- Guest network access — Provides separate security and access restrictions for guests using the network
- Secured connection — Push ‘N’ Connect offers a secured wireless Internet connection at the push of a button
- Compatibility — Compatible with all major DSL Internet service providers (ISPs)

Short summary description NETGEAR DGN2200 wireless router Gigabit Ethernet Black:
This short summary of the NETGEAR DGN2200 wireless router Gigabit Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR DGN2200, Ethernet LAN, ADSL, Black

Long summary description NETGEAR DGN2200 wireless router Gigabit Ethernet Black:
This is an auto-generated long summary of NETGEAR DGN2200 wireless router Gigabit Ethernet Black based on the first three specs of the first five spec groups.

NETGEAR DGN2200. WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WEP, WPA, WPA2-PSK. Product colour: Black. Cables included: AC, LAN (RJ-45)

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
WLAN data transfer rate (max) *
300 Mbit/s
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
DSL features
ADSL
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
DC-in jack
Yes
Management features
Web-based management
No
Security
Security algorithms
WEP, WPA, WPA2-PSK
Security
MAC address filtering
No
Protocols
DHCP client
No
DHCP server
No
Design
Product colour
Black
Packaging content
Cables included
AC, LAN (RJ-45)
AC adapter included
Yes
Weight & dimensions
Weight
300 g
Other features
WLAN data transfer rates supported
300 Mbit/s
USB ports quantity
1
Dimensions (WxDxH)
173 x 128 x 33 mm
Maximum data transfer rate
1 Gbit/s
Bandwidth
2,4 GHz
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:54:13
Uk has collected 4 expert reviews for NETGEAR DGN2200 wireless router Gigabit Ethernet Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 00:54:13
The DGN2200's design is a departure from previous Netgear routers with its shiny black plastic case. It can be placed vertically with the help of a snap-in stand. There are four Ethernet ports and a single USB port that can accept external storage devi...
Bottom line Excellent long-range performance and a USB port, but we recommend paying a little more for better features...
80%
crowdedbrain.co.uk
Updated:
2014-03-20 02:02:12
It's normally rare to get an ISP that supplies you with a wireless modem/router as standard that can handle all of your requirements and this is exactly what happened to one of my customers recently. In terms of a background story I was trying to extend w...
0%