Long product name Imation SLR7 Data Cartridge Blank data tape
:
SLR7 Data Cartridge 40Gb
The long product name of Imation SLR7 Data Cartridge Blank data tape. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SLR7 Data Cartridge 40Gb
More>>>
Short summary description Imation SLR7 Data Cartridge Blank data tape:
This short summary of the Imation SLR7 Data Cartridge Blank data tape data-sheet is auto-generated and uses the product title and the first six key specs.
Imation SLR7 Data Cartridge, Blank data tape, 40 GB, 20 year(s), Black, SLR100, SLR75, SLR60, SLR40, SLR7, 6 MB/s
Long summary description Imation SLR7 Data Cartridge Blank data tape:
This is an auto-generated long summary of Imation SLR7 Data Cartridge Blank data tape based on the first three specs of the first five spec groups.
Imation SLR7 Data Cartridge. Product type: Blank data tape, Compressed capacity: 40 GB, Tape life: 20 year(s). Transfer rate: 6 MB/s. Film type: Imation SLR7, Total storage capacity: 20 GB