ATEN logo

ATEN 2K-0003 rack accessory Mounting kit

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74944
Info modified on:
17 May 2024, 05:23:30
Long product name ATEN 2K-0003 rack accessory Mounting kit:

Easy Installation Rack Mount Kit (Short) for LCD KVM Switch/Console

ATEN 2K-0003 rack accessory Mounting kit:

For the convenience of your installation, ATEN offers various mounting kits that allow you to install the LCD KVM Switch/Console on the rack. Please refer to Datasheet on the Support and Downloads page for more information about the mounting kits.

Short summary description ATEN 2K-0003 rack accessory Mounting kit:

ATEN 2K-0003, Mounting kit, Black, CL1000M, CL1000N, CL3000N, CL3800, CL3100, CL3700, 46,5 cm, 70 cm, 952 g

Long summary description ATEN 2K-0003 rack accessory Mounting kit:

ATEN 2K-0003. Type: Mounting kit, Product colour: Black, Compatibility: CL1000M, CL1000N, CL3000N, CL3800, CL3100, CL3700. Mounting depth (min): 46,5 cm, Mounting depth (max): 70 cm, Weight: 952 g. Package width: 112 mm, Package depth: 703 mm, Package height: 82 mm. Master (outer) case net weight: 9,52 kg, Master (outer) case width: 442 mm, Master (outer) case length: 727 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.