Lenovo logo

Lenovo ThinkPad P15 Intel® Core™ i7 i7-10750H Mobile workstation 39,6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T1000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22703
Info modified on:
17 Jun 2024, 21:16:48
Bullet Points Lenovo ThinkPad P15 Intel® Core™ i7 i7-10750H Mobile workstation 39,6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T1000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-10750H (12MB Cache, 2.6GHz)
  • - 39.6 cm (15.6") 4K Ultra HD 3840 x 2160, NVIDIA Quadro T1000 (4GB GDDR6)
  • - 32GB (3200MHz) DDR4-SDRAM (2 x 16) & 512GB SSD
Long product name Lenovo ThinkPad P15 Intel® Core™ i7 i7-10750H Mobile workstation 39,6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T1000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Intel Core i7-10750H (12MB Cache, 2.6GHz), 32GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") 4K Ultra HD 3840 x 2160, Intel UHD Graphics, NVIDIA Quadro T1000 (4GB GDDR6), LAN, WLAN, Webcam, Windows 10 Pro 64-bit

Lenovo ThinkPad P15 Intel® Core™ i7 i7-10750H Mobile workstation 39,6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T1000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Workstation power anywhere
Power and mobility are optimized in the ThinkPad P15, Lenovo’s most popular mobile workstation. The P15 features the latest Intel® Xeon® or 10th Gen Intel® Core™ processor options and support for the ultra-powerful NVIDIA® Quadro RTX™ 5000 for a top of the line experience. A redesigned interior boasts enhanced thermals for improved cooling. And a Lenovo-developed innovative graphics daughter board promotes complete configurability to customize your system to your workflow.

Built for power users
The ThinkPad P15 high performance laptop harnesses the power of Intel® Xeon® or Core i processers with up to 8 cores to meet the demands of even the most intensive uses. And pro-level NVIDIA® Quadro® RTX graphics options deliver unprecedented mobile graphics power. It also offers ISV certification in industry-leading software like AutoCAD®, CATIA®, Creo®, and more.One of the new features of the ThinkPad P15 mobile workstation is the ability to further customize your 15” workstation laptop. We removed the cuffs of previous generations of workstations by giving you the freedom to pair any Intel® processor with the graphics card you need. Now you can have your cake and eat it too.

Power and more
The ThinkPad P15 mobile workstation includes an Ultra-Performance Mode setting that enables the system to reach maximum performance. Airflow and thermal saturation are optimized to keep your device running fast and efficiently. Tap into the full potential of the system with this performance booster for those times when you need even more power.

See it true
Enjoy the incredible detail and rich color Dolby Vision™ HDR delivers on a range of display panels—including an Ultra High Definition (UHD) OLED HDR500 touchscreen. Additionally, its custom-designed Dolby Atmos® Speaker System delivers enhanced volume without distortion, immersing you in an amazing audio and visual experience.

Reliable and durable
Like all ThinkPad rugged laptops, the P15 mobile workstation is tested against 12 military-grade requirements and more than 200 quality checks to ensure it runs in extreme conditions. From the Arctic freeze to desert dust storms, from zero-gravity mishaps to day-to-day spills and drops, you can trust the P15 to handle whatever life throws your way.

Stay connected
The ThinkPad P15 workstation laptop keeps you connected no matter where you go. Speedy WiFi 6 lets you jump on crowded public platforms fast. And the optional CAT16 WWAN card provides connection wherever there’s cellular service* so you can enjoy faster and more secure access to your server, along with uninterrupted video streaming. So, take that important conference call from anywhere, and you’ll even be able to answer, make, and disconnect from calls easily by using the F9-F11 function keys.

We’ve got your back
With ThinkShield, our built-in suite of security solutions, the ThinkPad P15 keeps your critical data safeguarded. The match-on-chip fingerprint reader encrypts your biometric data on the system. Likewise, with the discrete Trusted Platform Module (dTPM), your info remains encrypted, significantly decreasing any possibility of hacking. Plus, should your system ever become corrupted, the self-healing BIOS will restore it to an earlier safe state. Last but not least, the ThinkShutter, a physical camera cover, blocks the lens to ensure that you’re only seen when you want to be.

Short summary description Lenovo ThinkPad P15 Intel® Core™ i7 i7-10750H Mobile workstation 39,6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T1000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad P15, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 512 GB

Long summary description Lenovo ThinkPad P15 Intel® Core™ i7 i7-10750H Mobile workstation 39,6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T1000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad P15. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10750H, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.