location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad P15 Intel® Core™ i7 i7-10850H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 5000 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20ST003QUS
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 20:47:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad P15 Intel® Core™ i7 i7-10850H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 5000 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-10850H (12MB Cache, 2.7GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080, NVIDIA Quadro RTX 5000 Max-Q (16GB GDDR6)
  • - 32GB (3200MHz) DDR4-SDRAM (2 x 16) & 512GB SSD
Long product name Lenovo ThinkPad P15 Intel® Core™ i7 i7-10850H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 5000 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Black :
The long product name of Lenovo ThinkPad P15 Intel® Core™ i7 i7-10850H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 5000 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-10850H (12MB Cache, 2.7GHz), 32GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080, Intel UHD Graphics, NVIDIA Quadro RTX 5000 Max-Q (16GB GDDR6), LAN, WLAN, Webcam, Windows 10 Pro 64-bit
More>>>
Lenovo ThinkPad P15 Intel® Core™ i7 i7-10850H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 5000 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
The official description of Lenovo ThinkPad P15 Intel® Core™ i7 i7-10850H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 5000 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Workstation power anywhere
Power and mobility are optimized in the ThinkPad P15, Lenovo’s most popular mobile workstation. The P15 features the latest Intel® Xeon® or 10th Gen Intel® Core™ processor options and support for the ultra-powerful NVIDIA® Quadro RTX™ 5000 for a top of the line experience. A redesigned interior boasts enhanced thermals for improved cooling. And a Lenovo-developed innovative graphics daughter board promotes complete configurability to customize your system to your workflow.

Built for power users
The ThinkPad P15 high performance laptop harnesses the power of Intel® Xeon® or Core i processers with up to 8 cores to meet the demands of even the most intensive uses. And pro-level NVIDIA® Quadro® RTX graphics options deliver unprecedented mobile graphics power. It also offers ISV certification in industry-leading software like AutoCAD®, CATIA®, Creo®, and more.One of the new features of the ThinkPad P15 mobile workstation is the ability to further customize your 15” workstation laptop. We removed the cuffs of previous generations of workstations by giving you the freedom to pair any Intel® processor with the graphics card you need. Now you can have your cake and eat it too.

Power and more
The ThinkPad P15 mobile workstation includes an Ultra-Performance Mode setting that enables the system to reach maximum performance. Airflow and thermal saturation are optimized to keep your device running fast and efficiently. Tap into the full potential of the system with this performance booster for those times when you need even more power.

See it true
Enjoy the incredible detail and rich color Dolby Vision™ HDR delivers on a range of display panels—including an Ultra High Definition (UHD) OLED HDR500 touchscreen. Additionally, its custom-designed Dolby Atmos® Speaker System delivers enhanced volume without distortion, immersing you in an amazing audio and visual experience.

Reliable and durable
Like all ThinkPad rugged laptops, the P15 mobile workstation is tested against 12 military-grade requirements and more than 200 quality checks to ensure it runs in extreme conditions. From the Arctic freeze to desert dust storms, from zero-gravity mishaps to day-to-day spills and drops, you can trust the P15 to handle whatever life throws your way.

Stay connected
The ThinkPad P15 workstation laptop keeps you connected no matter where you go. Speedy WiFi 6 lets you jump on crowded public platforms fast. And the optional CAT16 WWAN card provides connection wherever there’s cellular service* so you can enjoy faster and more secure access to your server, along with uninterrupted video streaming. So, take that important conference call from anywhere, and you’ll even be able to answer, make, and disconnect from calls easily by using the F9-F11 function keys.

We’ve got your back
With ThinkShield, our built-in suite of security solutions, the ThinkPad P15 keeps your critical data safeguarded. The match-on-chip fingerprint reader encrypts your biometric data on the system. Likewise, with the discrete Trusted Platform Module (dTPM), your info remains encrypted, significantly decreasing any possibility of hacking. Plus, should your system ever become corrupted, the self-healing BIOS will restore it to an earlier safe state. Last but not least, the ThinkShutter, a physical camera cover, blocks the lens to ensure that you’re only seen when you want to be.

Short summary description Lenovo ThinkPad P15 Intel® Core™ i7 i7-10850H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 5000 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
This short summary of the Lenovo ThinkPad P15 Intel® Core™ i7 i7-10850H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 5000 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad P15, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 512 GB

Long summary description Lenovo ThinkPad P15 Intel® Core™ i7 i7-10850H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 5000 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad P15 Intel® Core™ i7 i7-10850H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 5000 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad P15. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10850H, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Design
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Intel® vPro™ Platform Eligibility
Yes
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
WVA
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
500 cd/m²
RGB colour space
NTSC
Colour gamut
72%
Contrast ratio (typical)
1200:1
High Dynamic Range (HDR) technology
Dolby Vision
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-10850H
Processor cores
6
Processor threads
12
Processor boost frequency
5,1 GHz
Processor frequency *
2,7 GHz
System bus rate
8 GT/s
Processor cache
12 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Comet Lake
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
4x SO-DIMM
Maximum internal memory *
128 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA Quadro RTX 5000 Max-Q
Discrete graphics card memory
16 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x9BC4
NVIDIA Max-Q
Yes
Audio
Audio chip
Realtek ALC3286
Audio system
Dolby Atmos
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Network
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Thunderbolt 3 ports quantity
2
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel WM490
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
201897
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
94 Wh
Battery life (max)
16,4 h
Fast charging
Yes
Power
AC adapter power
230 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
No
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Certification
MIL-STD-810G
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
375,4 mm
Depth
252,3 mm
Height (front)
2,45 cm
Height (rear)
3,15 cm
Weight *
2,74 kg
Brand Image Product code Product Stock Price from
Lenovo ThinkPad P15 Intel® Core™ i7 i7-10750H Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T1000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black Lenovo ThinkPad P15 Intel® Core™ i7 i7-10750H Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T1000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black
(show image)
20ST003XUS P15 0.00
(excl. VAT)
0 (incl. VAT)