HP logo

HP U28 4K HDR computer monitor 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD OLED Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175454
Info modified on:
17 Jun 2024, 20:52:15
End of life date:
31 Dec 2022
Bullet Points HP U28 4K HDR computer monitor 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD OLED Silver:
  • - This 4K<sup>[1]</sup> monitor lets you create picture-perfect content as clear as the eye can see.
  • - Enjoy accurate and vivid colors you can count on with factory color calibration and custom presets.
  • - Customize your workspace around your creative needs with full function adjustability, and a single USB-C®<sup>[3]</sup> connection for a clutter-free desk.
  • - Create towards a smaller carbon footprint using a display that’s built with recycled ocean-bound plastics equating to more than 3 plastic water bottles<sup>[2]</sup>.
Warranty:
2 year parts and labour limited warranty.
Long product name HP U28 4K HDR computer monitor 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD OLED Silver:

U28 4K HDR Monitor

HP U28 4K HDR computer monitor 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD OLED Silver:

Built to bring your vision to life.
Experience the best quality while producing your best creative on this 28” (71.12 cm) 4K[1] HDR monitor. Whether you're creating for web, print, or photography, ensure your content is seen exactly as you intended. With factory color calibration, enjoy color accuracy you can count on. Now, you can always stay comfortable while working with height adjustability and swivel capabilities. Plus, you’ll always be keeping the environment in mind when designing with a display built with recycled ocean-bound plastics[2].

Short summary description HP U28 4K HDR computer monitor 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD OLED Silver:

HP U28 4K HDR, 71,1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, OLED, 4 ms, Silver

Long summary description HP U28 4K HDR computer monitor 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD OLED Silver:

HP U28 4K HDR. Display diagonal: 71,1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Silver

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP U28 4K HDR computer monitor 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD OLED Silver 1Z980AA:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.