HP logo

HP DesignJet XL 3600 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI 914 x 1219 mm Ethernet LAN

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88728
Info modified on:
15 May 2024, 15:04:47
Bullet Points HP DesignJet XL 3600 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI 914 x 1219 mm Ethernet LAN:
  • - Print, copy, scan
Warranty:
A versions: 90-day limited hardware warranty; H versions: Two-year limited hardware warranty
Long product name HP DesignJet XL 3600 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI 914 x 1219 mm Ethernet LAN:

DesignJet XL 3600 36-in Multifunction Printer

HP DesignJet XL 3600 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI 914 x 1219 mm Ethernet LAN:

With the fastest first page out[1], there’s no more waiting at the printer. Compact to fit your office, and robust to meet everyone’s demands, this MFP also provides the best network protection.[2]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP DesignJet XL 3600 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI 914 x 1219 mm Ethernet LAN:

HP DesignJet XL 3600 36-in Multifunction Printer, Thermal inkjet, 2400 x 1200 DPI, TIFF, HP-GL/2, HP-RTL, JPEG, CALS G4, Cyan, Grey, Magenta, Matte black, Photo black, Yellow, 2400 x 1200 DPI, 19.3 sec/A1, 3 A1/min

Long summary description HP DesignJet XL 3600 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI 914 x 1219 mm Ethernet LAN:

HP DesignJet XL 3600 36-in Multifunction Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: TIFF, HP-GL/2, HP-RTL, JPEG, CALS G4. Copying: Colour copying, Copier resize: 25 - 400%. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI, Maximum scan resolution: 600 x 600 DPI. Maximum print size: 914 x 1219 mm, ISO A-series sizes (A0...A9): A0, A1, A2, A3, Media thickness: 0.8 mm. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP DesignJet XL 3600 36-in Multifunction Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI 914 x 1219 mm Ethernet LAN 6KD23H#B19:
[1] Based on comparable printers using LED technology and capable of printing 4-6 D/A1 pages per minute and which represent more than 70% of the share of low-volume LED printers in the US and Europe according to IDC as of November, 2018. Fastest first page out and up to 10 times less energy consumption based on internal HP testing for specific use scenarios. Operational costs based on low-volume LED technology under €17,000 in the market as of November, 2018. Operational costs consist of supplies and service costs. For testing criteria, see http://www.hp.com/go/designjetxlclaims.
[2] Requires purchase of the HP DesignJet XL 3600 Multifunction Printer series PostScript models or optional HP DesignJet PostScript/PDF Upgrade Kit.
[3] Advanced embedded security features are based on HP review of 2019 published embedded security features of competitive printers, as of February 2019.
[4] Using Lightweight Directory Access Protocol (LDAP).
[5] 30% smaller footprint based on comparable printers using LED technology and capable of printing 4-6 D/A1 pages per minute and which represent more than 40% of the share of low-volume LED printers in Europe according to IDC as of November, 2018. Measure done considering operational footprint (with the media drawer open). Most quiet operation based on comparable printers using LED technology and capable of printing 4-6 D/A1 pages per minute and which represent more than 70% of the share of low-volume LED printers in the US and Europe according to IDC as of November, 2018. Most quiet according to internal HP testing of operation mode and ready/sound mode sound pressure (plain paper, line drawing, normal mode) compared to published specifications of competitive printers. For testing criteria, see http://www.hp.com/go/designjetxlclaims.

Technical specification disclaimers
For testing criteria, see http://www.hp.com/go/designjetxlclaims
Mechanical printing time. Printed in Fast mode with Economode on, using HP Bright White Inkjet Paper (bond) and Original HP inks.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23?C, 50-60% relative humidity, on A0 HP Matte Film in Best or Normal mode with Original HP inks.
Available on PostScript models only.
Scanned at 200 dpi. PDF scanning available on PostScript models only.
From A4 to A0, with up to 100 A1-size capacity.
From A4 to A0, with up to 100 A1-size capacity.
BMG trademark license code FSC®-C115319, see http://www.fsc.org. HP trademark license code FSC®-C017543, see http://www.fsc.org. BMG trademark license code PEFC™/29-31-261, see http://www.pefc.org. HP trademark license code PEFC™/29-31-198, see http://www.pefc.org. Not all FSC®- or PEFC™-certified products are available in all regions.
Can be recycled through commonly available recycling programs.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.