HP logo

HP USB-C to RJ45 Adapter interface cards/adapter RJ-45

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
380750
Info modified on:
15 Jun 2024, 03:09:21
End of life date:
31 Jul 2023
Warranty:
One-year limited warranty. Additional support is available 24 hours a day, seven days a week by phone as well as online support forums.
Long product name HP USB-C to RJ45 Adapter interface cards/adapter RJ-45:

USB-C to RJ45 Adapter

HP USB-C to RJ45 Adapter interface cards/adapter RJ-45:

Easily connect to your network through your notebook or tablet’s USB-C™ power-in port with the HP USB-C™ to RJ45 Adapter.

Short summary description HP USB-C to RJ45 Adapter interface cards/adapter RJ-45:

HP USB-C to RJ45 Adapter, USB Type-C, RJ-45, Male, Black, Business, Windows 10, Windows 7, Windows 8, Windows 8.1

Long summary description HP USB-C to RJ45 Adapter interface cards/adapter RJ-45:

HP USB-C to RJ45 Adapter. Host interface: USB Type-C, Output interface: RJ-45, Host interface gender: Male. Product colour: Black. HP segment: Business. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows 8.1, Other operating systems supported: ChromeOS. Width: 180 mm, Depth: 21 mm, Height: 17 mm

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.